EN
  • EN
  • DE

STEVAL-IFS017V3

Part No STEVAL-IFS017V3
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Sensor Type Temperature
Voltage - Supply 2.25V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part STTS751
Other Names 497-13906
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283733-STEVAL-IFS017V3
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFS017V3 CAD Model

Description

STEVAL-IFS017V3 - STMicroelectronics' Motor Control Evaluation Board

The STEVAL-IFS017V3 from STMicroelectronics is an advanced motor control evaluation board designed for high-performance applications that require precise and efficient motor control. This evaluation board is part of ST's Function Pack for motor control with a Wi-Fi connectivity solution, which is ideal for developing Internet of Things (IoT) applications.

At the heart of the STEVAL-IFS017V3 is ST's cutting-edge STM32F4 microcontroller, which provides the computational power and flexibility needed for complex motor control algorithms. This powerful MCU is coupled with an array of features that make the board a versatile platform for developing and testing motor control solutions.

The board supports a wide range of motor types, including three-phase brushless DC (BLDC) motors, Permanent Magnet Synchronous Motors (PMSM), and two-phase stepper motors, making it suitable for a variety of industrial, automotive, and consumer applications. The embedded STSPIN32F0A motor control System-In-Package (SiP) integrates a three-phase gate driver and an STM32F0 microcontroller to provide a compact and efficient motor control solution.

Connectivity is a key feature of the STEVAL-IFS017V3, with onboard Wi-Fi provided by the SPWF01SA Wi-Fi module, enabling remote control and monitoring of the motor system. This feature allows for the easy integration of the board into IoT applications where wireless communication is essential.

The evaluation board also includes a range of protection features, such as overcurrent, overvoltage, and thermal protection, ensuring safe operation under various conditions. Additionally, the board is equipped with a user-friendly interface, including LED indicators and push-buttons, which facilitate testing and debugging.

Developers can take advantage of the extensive software libraries and development tools provided by STMicroelectronics, including the STM32Cube software development kit, which offers a comprehensive set of drivers, middleware, and examples to accelerate the development process.

Whether you're developing motor control applications for consumer goods, industrial automation, or automotive systems, the STEVAL-IFS017V3 offers a robust and flexible platform that can help streamline your development workflow and bring your projects to market faster.

You May Also Be Interested in

STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Omron
HUMAN VISION COMPONENTS DEMO KIT
Need more? Email Us
Amphenol Advanced Sensors
T6613 DEV KIT NDIR
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess