Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr IXYS
Package Tube
Product Status Obsolete
Function Relay Switch
Number of Circuits 2
Power (Watts) 800 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 381040-TS122
Ultra Librarian 3D Model Ultra Librarian TS122 CAD Model

Description

The TS122 Relay Switch is an integrated circuit used for telecom interface applications manufactured by IXYS.

  • Package: Tube
  • Pieces: 50
  • Circuits: 2
  • Power Rating: 800mW
  • Package/Case: 8-DIP
  • Mounting: Through-Hole
  • Operating Temperature: -40°C to 85°C
  • ECCN: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 160BGA
Need more? Email Us
ECAD model for MT90826AG
Microchip Technology
IC TELECOM INTERFACE 44MQFP
Need more? Email Us
ECAD model for MT8985AL
IXYS
IC TELECOM INTERFACE 8DIP
Need more? Email Us
ECAD model for TS122
Microchip Technology
IC TELECOM INTERFACE 33 LINK / Telecom IC
Lowest to $93.6120
ECAD model for PM7381-PI
IXYS
IC RELAY OPTO 150MA 8FLTPK
Lowest to $2.1020
ECAD model for TS190PTR
Microchip Technology
IC TELECOM INTERFACE 128QFP
Need more? Email Us
ECAD model for MT90863AL1
IXYS
Need more? Email Us
ECAD model for TS190PE
Texas Instruments
IC INTERFACE ISDB DEVICE 20DIP
Need more? Email Us
ECAD model for TP3420AN308
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Lowest to $108.1080
ECAD model for VSC8487YJU-15

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention