EN
  • EN
  • DE

IMP34DT05TR

Part No IMP34DT05TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MICROPHONE MEMS DIGITAL PDM OMNI  /  100 Hz ~ 10 kHz Digital, PDM Microphone MEMS (Silicon) Omnidirectional (-26dB ±3dB @ 94dB SPL) Solder Pads
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr STMicroelectronics
Package Tape & Reel
Type MEMS (Silicon)
Output Type Digital, PDM
Direction Omnidirectional
Frequency Range 100 Hz ~ 10 kHz
Sensitivity -26dB ±3dB @ 94dB SPL
S/N Ratio 64dB
Voltage - Rated 1.8 V
Current - Supply 650 µA
Port Location Top
Termination Solder Pads
Dimension 0.118" L x 0.157" W (3.00mm x 4.00mm)
Height (Max) 0.043" (1.10mm)
Shape Rectangular
Base Product Number IMP34
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Names 497-18183-6,497-18183-1,497-18183-2
Standard Package 4,000
Win Source Part Number 1079961-IMP34DT05TR
Ultra Librarian 3D Model Ultra Librarian IMP34DT05TR CAD Model

Description

The IMP34DT05TR is a high-performance, ultra-compact digital MEMS (Micro-Electro-Mechanical Systems) microphone from the renowned semiconductor manufacturer, STMicroelectronics. This state-of-the-art microphone combines the latest in acoustic design and digital processing to deliver clear and reliable audio capture, making it an ideal choice for a wide range of applications.

Key Features

  • Top-Port Design: The IMP34DT05TR features a top-port acoustic design, which is optimized for easier integration into a variety of electronic devices, including smartphones, tablets, laptops, and smart home systems.
  • Omnidirectional Sensitivity: Its omnidirectional pickup pattern ensures consistent audio capture from all directions, providing flexibility in device design and placement.
  • High Signal-to-Noise Ratio (SNR): With an impressive SNR of 64 dB, this microphone delivers high-quality audio with minimal background noise, making it suitable for both voice recognition and high-fidelity sound recording.
  • Low Power Consumption: The IMP34DT05TR is designed for energy efficiency, which is critical for battery-powered devices, ensuring longer operating times without compromising on performance.
  • Digital Output: It features a PDM (Pulse Density Modulation) digital output, which provides a direct interface to digital processors without the need for an analog-to-digital converter, simplifying the audio signal chain.
  • Advanced Acoustic Technology: Leveraging STMicroelectronics' expertise in MEMS technology, the microphone offers enhanced acoustic properties and robustness against mechanical shocks and temperature variations.

Applications

The versatility of the IMP34DT05TR makes it suitable for a diverse array of applications. It is commonly used in:

  • Voice-controlled devices
  • Audio recording equipment
  • Teleconferencing systems
  • Wearable technology
  • Smart home automation

With its compact footprint, the IMP34DT05TR can be easily integrated into space-constrained designs, while its robust performance ensures reliable operation in various environments. Whether for professional-grade audio recording or enhancing the user experience in consumer electronics, the IMP34DT05TR from STMicroelectronics stands as a superior choice for designers and engineers seeking the best in digital microphone technology.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Goertek Microelectronics
MIC MEMS ANALOG -38dB OMNI
Lowest to $1.1642
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Syntiant
SPH0641LM4H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE;Digital;Bottom;64dB SNR;120dB SPL;-26 +/-1dBV;45Hz;55dB PSRR;Low Power: 235 / Standard: 620;1.8V datasheet, inventory, & pricing.
Lowest to $0.3813
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
DB Unlimited.
MIC COND ANALOG OMNI 0.236\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9096 $52.3728
42+ $2.3874 $100.2708
65+ $2.3128 $150.3320
90+ $2.2382 $201.4380
116+ $2.1636 $250.9776
155+ $1.9397 $300.6535
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess