EN
  • EN
  • DE

MIC5156-5.0BN

Part No MIC5156-5.0BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 5V 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 2.7mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 8-PDIP
Win Source Part Number 1076678-MIC5156-5.0BN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5156-5.0BN CAD Model

Description

Introducing the MIC5156-5.0BN Voltage Regulator from Microchip Technology

The MIC5156-5.0BN is a robust linear voltage regulator designed and manufactured by the renowned Microchip Technology. This high-quality component is engineered to deliver a fixed output voltage of 5.0 volts, making it an ideal solution for stabilizing power supplies in a wide array of electronic applications.

With its impressive specifications, the MIC5156-5.0BN ensures reliable performance and efficient power management. The device features a dropout voltage of just 500mV at full load, which allows for efficient operation even in scenarios where the input voltage is only slightly above the output voltage. This characteristic is particularly beneficial in battery-operated devices where preserving energy is crucial.

The regulator is designed to support a maximum output current of up to 150mA, making it suitable for low-power devices such as microcontrollers, sensors, and other digital circuits that require a stable power source. The MIC5156-5.0BN also boasts a low quiescent current, contributing to the overall power efficiency of the system it is integrated into.

One of the key features of the MIC5156-5.0BN is its thermal overload protection, which ensures the device operates within safe temperature limits. Additionally, the built-in short-circuit protection guards against damage caused by output short circuits, further enhancing the reliability of the regulator.

The MIC5156-5.0BN is available in a TO-92 package, known for its ease of integration into various circuit designs. This packaging allows for adequate heat dissipation and provides a compact solution for space-constrained applications.

Whether you are designing consumer electronics, industrial control systems, or portable devices, the MIC5156-5.0BN from Microchip Technology is a dependable choice for maintaining a consistent voltage supply. Its combination of low dropout performance, protection features, and compact form factor make it a versatile component in any electronic designer's toolkit.

For detailed technical specifications, application notes, and support resources, visit the official Microchip Technology website or contact their customer support for personalized assistance.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1672 $52.5240
105+ $0.9578 $100.5690
165+ $0.9278 $153.0870
225+ $0.8979 $202.0275
290+ $0.8680 $251.7200
390+ $0.7782 $303.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess