The MAX8564AEUB+ is a high-performance, low-power, real-time clock (RTC) from Maxim Integrated, designed to provide precise time and date information for a wide range of applications. Its compact size and low power consumption make it an ideal choice for portable devices, as well as for embedded systems where space and power are at a premium.
Key Features
- Accurate Timekeeping: The device maintains accurate timekeeping with a built-in quartz crystal that ensures stability and precision.
- Low Power Consumption: It is designed for low power consumption, making it suitable for battery-powered applications.
- Compact Form Factor: The MAX8564AEUB+ comes in a microMAX-10 package, which is highly space-efficient for design flexibility.
- Wide Operating Temperature Range: It operates over a wide temperature range, making it suitable for use in various environmental conditions.
- I²C Interface: The device features an I²C interface for communication, allowing for easy integration into existing systems.
- Integrated Alarms: It includes programmable alarms that can be set for specific times and dates, providing additional functionality for time-sensitive applications.
Applications
The MAX8564AEUB+ is versatile and can be used in numerous applications, including:
- Portable electronic devices
- Wearable technology
- Embedded systems
- Industrial controls
- Medical devices
- Telecommunication infrastructure
Technical Specifications
| Parameter |
Value |
| Package Type |
microMAX-10 |
| Supply Voltage |
1.7V to 5.5V |
| Operating Temperature |
-40°C to +85°C |
| Interface Type |
I²C |
The MAX8564AEUB+ from Maxim Integrated is a reliable and efficient solution for maintaining accurate time in your electronic projects. Its robust feature set and ease of use make it a go-to RTC for designers and engineers looking for a dependable timekeeping component.