Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.3mA
Voltage - Input 4.5 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1275936-UC3832N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name UC3832
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3832N CAD Model

Description

The UC3832N is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leading name in the semiconductor industry. This IC falls under the category of power management devices, and it is specifically known for its applications in switch-mode power supplies (SMPS).

The UC3832N is part of the UCx832 family of Current Mode PWM Controllers. It is designed to offer precise voltage regulation, protection features, and a robust design to enhance the performance and reliability of power supply systems. This component is particularly well-suited for applications requiring efficient power conversion, such as in telecommunications, industrial systems, and consumer electronics.

Featuring an operational temperature range from -40°C to +85°C, the UC3832N is versatile in various environmental conditions. It is offered in a standard 8-pin PDIP (Plastic Dual-In-Line Package), which is widely used and easily integrated into various circuit designs.

Key specifications of the UC3832N include:

  • Programmable switching frequency up to 500 kHz, allowing designers to optimize their power supply for efficiency or size.
  • High-current totem-pole output, which is capable of directly driving a power MOSFET or IGBT.
  • Under-voltage lockout with hysteresis, ensuring stable operation under low-voltage conditions.
  • Soft-start feature that limits inrush current during startup, thus improving system reliability.
  • Error amplification with a wide common-mode range for enhanced performance.

The UC3832N also includes various protection features such as pulse-by-pulse current limiting, which helps protect the power supply from short-circuit conditions, and a shutdown pin for immediate turn-off in critical situations. These features make the UC3832N a reliable choice for designers looking to create a safe and efficient power management system.

In summary, the Texas Instruments UC3832N is an advanced PWM controller IC that offers a blend of performance, flexibility, and reliability for a wide range of power supply applications. Its robust design and comprehensive feature set ensure that it can meet the demands of modern electronic systems.

You May Also Be Interested in

NEC
Lowest to $4.4318
ECAD model for UPD120N33T1B(51)-E1-AZ
Texas Instruments
Need more? Email Us
ECAD model for L1087MP-ADJ
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
ECAD model for MAX8564EUB+
Sipex Corporation
400mA Low Dropout Voltage Regulator with Shutdown
Need more? Email Us
ECAD model for SPX2945T-5.0
NEC
Lowest to $0.5653
ECAD model for UPC78L15T-E1
Sipex Corporation
1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Need more? Email Us
ECAD model for SPX2810AU
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Need more? Email Us
ECAD model for MIC5158YN
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Need more? Email Us
ECAD model for MIC5191YML-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention