EN
  • EN
  • DE

LP2975AIMM-5.0

Part No LP2975AIMM-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Type Positive Fixed
Supply Current 180μA
Parts Input Voltage (V) 1.8V ~ 24V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LP2975
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1202868-LP2975AIMM-5.0
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LP2975AIMM-5.0 CAD Model

Description

The LP2975AIMM-5.0 is a low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This high-performance component is engineered to maintain a steady 5.0 volts output with a remarkable degree of accuracy and stability, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, suitable for a variety of digital and analog circuits.
  • Low Dropout: Offers a low dropout performance, which ensures efficient operation even when the input voltage is close to the output voltage.
  • High Accuracy: Provides excellent regulation with a tight output voltage tolerance, minimizing voltage variations to protect sensitive components.
  • Thermal Protection: Integrated thermal shutdown feature that protects the device from overheating and potential damage.
  • Current Limiting: Built-in current limiting functionality to safeguard the regulator and the load from overcurrent conditions.
  • Package: Available in an 8-pin VSSOP (MSOP) package that is compact and suitable for space-constrained applications.

Applications

The LP2975AIMM-5.0 is versatile and can be used in a broad range of applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable and Battery-Powered Devices
  • Microprocessor/ Microcontroller Power Supply
  • Automotive Electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The LP2975AIMM-5.0 is built to meet rigorous industry standards, ensuring long-term performance and reliability in various operating conditions. With its advanced features and robust design, this LDO voltage regulator is a reliable choice for designers looking to enhance the stability and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1688 $86.3376
3+ $35.4206 $106.2618
5+ $34.3137 $171.5685
7+ $33.2068 $232.4476
8+ $32.0999 $256.7992
11+ $28.7792 $316.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess