EN
  • EN
  • DE

UCC2837DTR

Part No UCC2837DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 8-Pin N-FET Linear Regulator Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 1.2mA
Voltage - Input 2.2 V ~ 12 V
Operating Temperature Range -25°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276274-UCC2837DTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC2837
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian UCC2837DTR CAD Model

Description

Overview of Texas Instruments UCC2837DTR

The UCC2837DTR from Texas Instruments is a sophisticated power management integrated circuit designed to offer efficient and reliable control for a variety of power supply systems. This versatile chip is particularly well-suited for applications requiring power factor correction (PFC) and is an essential component for designers focusing on enhancing the energy efficiency of their power supply solutions.

Key Features

  • Advanced Control: The UCC2837DTR provides advanced control functions for pre-regulator circuits, ensuring stable operation under varying load conditions.
  • Power Factor Correction: With its ability to perform power factor correction, the UCC2837DTR helps in reducing harmonic distortion in the power supply, thus improving the power factor and overall efficiency of the system.
  • Flexibility: This IC is designed to be flexible, accommodating a wide range of input voltages and frequencies, which makes it suitable for a variety of international power standards.
  • Low-Power Standby Mode: It includes a low-power standby mode that reduces power consumption when the connected load is not active, contributing to energy savings.

Applications

The UCC2837DTR is ideal for use in a broad array of applications that require efficient power conversion. These include:

  • AC-DC power supplies
  • Offline power converters
  • Switched-mode power supplies (SMPS)
  • LED lighting systems
  • Telecommunication equipment
  • Industrial power systems

Technical Specifications

Here are some of the technical specifications that make the UCC2837DTR a reliable choice for power management:

  • Package: Supplied in a surface-mount package for easy integration into a PCB.
  • Temperature Range: Operates over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Protection Features: Includes various protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the system from potential damage due to electrical anomalies.

With its combination of performance, efficiency, and reliability, the Texas Instruments UCC2837DTR is a compelling solution for designers looking to improve the power management and efficiency of their electronic products.

You May Also Be Interested in

Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.5206
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $0.9951
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $13.0989
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess