EN
  • EN
  • DE

UC3832DWTR

Part No UC3832DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Precision Low Dropout Linear Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.3mA
Voltage - Input 4.5 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275935-UC3832DWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC3832
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian UC3832DWTR CAD Model

Description

Product Overview: Texas Instruments UC3832DWTR

The UC3832DWTR from Texas Instruments is a high-performance integrated circuit designed for advanced power management applications. This versatile device is part of the UCx832 family of products, which are well-known for their reliability and efficiency in controlling and optimizing power supply systems.

Key Features:

  • Programmable Output: The UC3832DWTR offers a programmable output that allows designers to tailor the power supply to specific needs, ensuring compatibility with a wide range of electronic devices.
  • High Switching Frequencies: With the capability to operate at high switching frequencies, the UC3832DWTR reduces the size of passive components, leading to a more compact and cost-effective power supply design.
  • Improved Efficiency: The device is engineered to provide improved efficiency, which translates to lower heat dissipation and enhanced reliability for the end application.
  • Voltage Feedforward: Voltage feedforward improves the response to input voltage variations, ensuring stable performance under varying power conditions.
  • Overcurrent Protection: The UC3832DWTR incorporates overcurrent protection, safeguarding the power supply and the system it powers from potential damage due to excessive current.
  • Soft Start Function: Its soft start function prevents inrush current at startup, which can extend the life of the power supply and connected components.

Applications:

The UC3832DWTR is suitable for a broad range of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Power factor correction modules
  • LED drivers
  • Telecom and datacom power systems

Package and Availability:

The device is available in a surface-mount package, specifically in the DWTR (TSSOP) form factor, making it ideal for space-constrained applications. The UC3832DWTR is also provided in tape and reel packaging, facilitating efficient assembly for high-volume production.

With its robust feature set and flexible design options, the Texas Instruments UC3832DWTR is an excellent choice for engineers and designers looking to create sophisticated power management systems with a focus on performance and efficiency.

You May Also Be Interested in

Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Semtech Corporation
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess