EN
  • EN
  • DE

UC2832DW

Part No UC2832DW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Precision Low Dropout Linear Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 3.3mA
Voltage - Input 4.5 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
RoHS State Request Verification
Win Source Part Number 1275732-UC2832DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2832DW
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2832DW CAD Model

Description

The UC2832DW is a state-of-the-art integrated circuit produced by the renowned manufacturer, Texas Instruments. This high-performance component is designed to cater to a broad range of power management applications, making it a versatile choice for designers and engineers alike. The UC2832DW is particularly well-suited for applications requiring efficient control and regulation of electrical power, such as power supplies, converters, and various types of electronic equipment.

Key Features

  • Highly Integrated: The UC2832DW integrates multiple functions into a single chip, which helps to reduce the overall part count and simplify circuit design.
  • Versatile Operation: Its flexible design allows it to be used in a variety of power applications, including both isolated and non-isolated power systems.
  • Improved Performance: The device offers enhanced performance characteristics, such as better power efficiency and thermal management, which contribute to the reliability and longevity of the end product.
  • Protection Features: It comes with built-in protection features that safeguard the circuit against overcurrent, overvoltage, and other potential hazards, ensuring safe operation under various conditions.

Applications

The UC2832DW is ideal for use in a wide range of electronic applications, including but not limited to:

  • Switching power supplies
  • DC to DC converters
  • AC to DC converters
  • LED drivers
  • Motor control circuits

Technical Specifications

Boasting a compact SOIC-16 package, the UC2832DW is designed to occupy minimal board space without compromising functionality. It operates over a broad temperature range, making it suitable for industrial environments. The device's technical specifications ensure compatibility with a wide variety of components and systems, providing a reliable solution for complex power management challenges.

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page or datasheet for the UC2832DW.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 14SOIC
Need more? Email Us
Sipex Corporation
FIXED POSITIVE LDO REGULATOR, 2. / Linear Regulator Controller IC Output
Lowest to $1.4764
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
Texas Instruments
AUTOMOTIVE, 100MA 10V LOW-IQ LOW
Need more? Email Us
Micrel
150 MA MICROCAP CMOS LDO REGULAT / Linear Regulator Controller IC Output
Lowest to $8.5077
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
ON Semiconductor
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $2.2303
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
Nisshinbo Micro Devices Inc.
IC REG LINEAR POS ADJ 1A SOT89-5
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9204 $59.8408
5+ $24.5501 $122.7505
7+ $23.7829 $166.4803
9+ $23.0157 $207.1413
12+ $22.2485 $266.9820
16+ $19.9470 $319.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess