EN
  • EN
  • DE
  • IT

MC33567D-1R2G

Part No MC33567D-1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Dual Linear Controller for High Current Voltage Regulation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 2
Operating Supply Current 6.3mA
Voltage - Input 9 V ~ 12.5 V
Operating Temperature Range 0°C ~ 80°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1218434-MC33567D-1R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC33567
Introduction Date January 10, 2000
ECCN EAR99
Country of Origin Japan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC33567D-1R2G CAD Model

Description

ON Semiconductor's MC33567D-1R2G: High-Efficiency Switching Regulator

The MC33567D-1R2G is a versatile and efficient integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is a step-down switching regulator that is perfect for applications requiring a compact, high-performance power solution. With its ability to convert a higher input voltage to a lower output voltage with minimal loss, the MC33567D-1R2G is an ideal choice for modern electronic devices.

Key Features

  • High Efficiency: The device boasts an impressive efficiency rate, which helps in reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: Users can set the output voltage as needed for their specific application, providing design flexibility.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature ranges, preventing damage from overheating.
  • Frequency Synchronization: This function allows for the reduction of electromagnetic interference (EMI) by synchronizing the switching frequency with an external clock.
  • Current Mode Operation: It provides fast transient response and easy loop compensation.

Applications

The MC33567D-1R2G is suitable for a broad range of applications, including but not limited to:

  • Portable Devices
  • Automotive Systems
  • Power Supply Modules
  • Telecommunications Equipment
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33567D-1R2G is no exception. It is manufactured to meet the highest standards of reliability and performance, ensuring that it meets the needs of even the most demanding applications.

Environmental Considerations

ON Semiconductor is dedicated to sustainable practices, and the MC33567D-1R2G reflects this commitment. It is designed with energy efficiency in mind, helping to reduce the carbon footprint of electronic devices in which it is used.

Overall, the MC33567D-1R2G from ON Semiconductor is a powerful, reliable, and environmentally conscious choice for designers looking to incorporate a high-efficiency switching regulator into their projects.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Lowest to $6.5523
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess