Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 9.5mA
Voltage - Input 4.5 V ~ 36 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1275733-UC2833DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC2833
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC2833DW CAD Model

Description

The UC2833DW is a robust and versatile integrated circuit designed by Texas Instruments, renowned for its reliability and performance in a variety of power management applications. This device is part of the UC28xx family, which is widely recognized for its efficiency in controlling and optimizing power supply systems.

Key Features

  • High-Performance PWM Controller: The UC2833DW offers precise pulse-width modulation (PWM) control, enabling efficient management of power delivery and regulation across various applications.
  • Wide Operating Range: This component operates over a broad voltage range, accommodating a diverse set of power systems and ensuring compatibility with both low and high-voltage requirements.
  • Enhanced Flexibility: With its programmable switching frequency and soft-start capability, the UC2833DW allows for tailored power-up sequences and reduced stress on power components during startup.
  • Integrated Protection Features: It includes multiple protection features such as overcurrent, overvoltage, and thermal shutdown mechanisms, safeguarding the system against potential damage from abnormal operating conditions.

Applications

The UC2833DW is adept at handling a wide range of power management tasks, making it suitable for:

  • DC-DC Converters
  • AC-DC Power Supplies
  • Isolated and Non-Isolated Converters
  • LED Drivers
  • Industrial Power Systems

Technical Specifications

Some of the technical specifications of the UC2833DW include:

  • Adjustable Output Voltage
  • Under-Voltage Lockout (UVLO)
  • Frequency Range up to 500 kHz
  • Dual Output Drive Stages
  • Surface Mount Package: SOIC-16

Quality and Support

As with all Texas Instruments products, the UC2833DW is manufactured to high-quality standards, ensuring dependable performance for critical applications. Additionally, TI provides comprehensive technical support, including detailed datasheets, application notes, and design resources to assist engineers in integrating this component into their designs.

You May Also Be Interested in

NEC
THREE TERMINAL LOW DROPOUT VOLTAGE REGULATOR
Need more? Email Us
ECAD model for UPC2409AHF
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Need more? Email Us
ECAD model for MIC5158YN
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $40.3422
ECAD model for UC3833DWTR
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.3010
ECAD model for LP2975IMM-3.3
National Semiconductor (TI)
MOSFET LDO Driver/Controller
Need more? Email Us
ECAD model for LP2975AIMM-12
Sipex Corporation
1A Low Dropout Voltage Regulator Adjustable & Fixed Output, Fast Response
Need more? Email Us
ECAD model for SPX2810AU
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N33T1B-E1
Panasonic
Silicon planar type
Need more? Email Us
ECAD model for MA3075-M

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4989 $61.4967
6+ $16.8196 $100.9176
10+ $16.2940 $162.9400
13+ $15.7684 $204.9892
17+ $15.2428 $259.1276
22+ $13.6660 $300.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,196 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention