EN
  • EN
  • DE

LT1575CN8-3.5

Part No LT1575CN8-3.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
RoHS State Request Verification
Win Source Part Number 1205881-LT1575CN8-3.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Family Name LT1575
Introduction Date May 27, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian LT1575CN8-3.5 CAD Model

Description

Linear Technology LT1575CN8-3.5 Adjustable Low Dropout Regulator

The LT1575CN8-3.5 is a versatile and efficient low dropout linear regulator (LDO) designed by Linear Technology, now part of Analog Devices, renowned for their precision electronic components. This adjustable LDO is capable of delivering a continuous output current of up to 5A with an adjustable output voltage from 1.25V to 3.5V, making it an excellent choice for a wide range of applications requiring a stable and reliable power supply.

With a dropout voltage typically at 500mV at full load, the LT1575CN8-3.5 ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial. The regulator's fast transient response and low output noise make it suitable for high-performance applications such as powering sensitive analog circuits or microprocessors.

One of the standout features of the LT1575CN8-3.5 is its ease of use. It requires only a few external components to set the desired output voltage, which can be achieved by adjusting the values of the connected resistors. Additionally, the device includes protection features such as overcurrent and over-temperature protection, ensuring reliable operation under various conditions.

The LT1575CN8-3.5 comes in an 8-pin PDIP package, which is widely used and easy to integrate into a variety of circuit designs. Its robust design and thermal performance make it suitable for industrial, automotive, and consumer electronics where a stable power supply is critical for optimal performance.

Whether you are designing a sophisticated communication device, a precision instrumentation system, or a portable consumer electronic product, the LT1575CN8-3.5 from Linear Technology offers a high-quality, reliable solution for your adjustable power supply needs.

Key Features:

  • Adjustable output from 1.25V to 3.5V
  • Up to 5A output current
  • Low dropout voltage: 500mV at full load
  • Fast transient response
  • Low output noise
  • Overcurrent and over-temperature protection
  • 8-pin PDIP package

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Semtech Corporation
Lowest to $0.8732
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess