Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 120207-MIC2778-2YM5-TR
Ultra Librarian 3D Model Ultra Librarian MIC2778-2YM5-TR CAD Model

Description

The MIC2778-2YM5-TR is a high-performance, dual voltage supervisor designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is engineered to monitor two system voltages, ensuring that both remain within their operational thresholds, which is crucial for the reliable functioning of electronic systems.

Key Features

  • Dual Voltage Monitoring: Capable of monitoring two voltages simultaneously, the MIC2778-2YM5-TR is versatile for systems requiring multiple power rails.
  • Adjustable Thresholds: Voltage thresholds can be programmed externally, providing flexibility for different application requirements.
  • Low Power Consumption: With its low quiescent current, this voltage supervisor is ideal for battery-powered applications, helping to extend battery life.
  • Manual Reset Input: A manual reset input allows for system resets on demand, providing additional control to the user.
  • Multiple Output Options: The device offers open-drain and push-pull reset outputs, catering to a variety of system needs.

Applications

The MIC2778-2YM5-TR is suitable for a wide range of applications that require reliable voltage monitoring. These include but are not limited to:

  • Portable Devices
  • Microprocessor/Microcontroller Systems
  • Industrial Equipment
  • Automotive Systems
  • Telecommunications Infrastructure

Package and Availability

The device is available in a compact SOT-23-5 package, which is ideal for space-constrained applications. The "-TR" suffix indicates that the product is provided in tape and reel packaging, which facilitates automated manufacturing processes.

Quality and Reliability

As with all Microchip products, the MIC2778-2YM5-TR is manufactured to the highest quality standards, with robust reliability testing to ensure performance in the most demanding conditions. Clients can trust in the consistent performance and longevity of their Microchip Technology components.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8 / Supervisor Open Drain or Open Collector 2 Channel TSOT-23-8
Lowest to $7.7410
ECAD model for LTC2960ITS8-2
Texas Instruments
IC CIRCUIT TNY PWR RESET SOT23-5
Lowest to $2.7941
ECAD model for LP3470IM5X-4.38/NOPB
Texas Instruments
IC UNDERVOLT SENSING CIR SOT23-5
Need more? Email Us
ECAD model for LM8364BALMF32/NOPB
STMicroelectronics
5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Lowest to $2.4344
ECAD model for STM6823ZWY6F
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM810M3-3.08/NOPB
Texas Instruments
PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 4.55V PROCESSOR MON 8-MSOP
Lowest to $4.5926
ECAD model for TPS3707-50DGN
Rohm Semiconductor
Low Voltage Standard CMOS Voltage Detector ICs | IC VOLT DETECTOR STD 5-SSOP
Lowest to $0.9762
ECAD model for BU4811G-TR
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Lowest to $1.7819
ECAD model for LM809M3-4.38/NOPB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7159 $51.6021
45+ $2.2284 $100.2780
70+ $2.1588 $151.1160
96+ $2.0891 $200.5536
124+ $2.0195 $250.4180
166+ $1.8106 $300.5596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,030 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention