EN
  • EN
  • DE

STM6823ZWY6F

Part No STM6823ZWY6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description 5-Pin Supervisor with Watchdog Timer and Push-button Reset | IC SUPERVISOR TIMER/RST SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tape and Reel
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140ms Minimum
Voltage - Threshold 2.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1261462-STM6823ZWY6F
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM6823ZWY6F CAD Model

Description

STM6823ZWY6F - STMicroelectronics Supervisory Circuit

The STM6823ZWY6F is a highly reliable supervisory circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact component is engineered to monitor power supplies in microprocessor systems, providing a crucial safeguard against system failures due to unstable or failing power. It ensures that the microprocessor and other critical system components operate within specified power thresholds, maintaining system integrity and preventing data corruption.

Featuring a precision voltage monitor with a 2.93V threshold, the STM6823ZWY6F is adept at providing a reset signal to the microprocessor during power-up, power-down, and brown-out conditions. The reset signal remains asserted until the supply voltage reaches the stable operating threshold, and for a programmable delay time afterward, ensuring the system has adequate time to stabilize before the processor begins operation. This delay is user-configurable, allowing for customization to meet specific system requirements.

The STM6823ZWY6F comes in a compact SOT-23-5 package, which is ideal for space-constrained applications. It boasts a low supply current, making it an energy-efficient choice for battery-powered devices. The operating temperature range of -40°C to +85°C ensures reliable performance across a wide range of environmental conditions, making it suitable for industrial and automotive applications as well as consumer electronics.

Key features of the STM6823ZWY6F include:

  • Precision monitoring of 2.93V supply voltage
  • Programmable delay time through an external capacitor
  • Low supply current for energy efficiency
  • Manual reset input for additional system control
  • Operating temperature range suitable for various applications
  • Compact SOT-23-5 package for space-saving designs

The STM6823ZWY6F is designed to provide a high level of protection for digital systems, ensuring that all components are operational within their specified voltage ranges. With its advanced features and reliable performance, the STM6823ZWY6F is an essential component for system designers looking to enhance the operational safety and stability of their microprocessor-based systems.

You May Also Be Interested in

Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4344 $51.1224
51+ $1.9975 $101.8725
78+ $1.9350 $150.9300
107+ $1.8726 $200.3682
139+ $1.8102 $251.6178
185+ $1.6229 $300.2365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,980 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess