EN
  • EN
  • DE

P1011NSN2DFB

Part No P1011NSN2DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 800MHZ 689TEBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500v2 Microprocessor IC series 1 Core, 32-Bit 800MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series QorIQ P1
Package Tray
Core Processor PowerPC e500v2
Speed 800MHz
Operating Temperature Range 0°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name P1011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929767-P1011NSN2DFB
Ultra Librarian 3D Model Ultra Librarian P1011NSN2DFB CAD Model

Description

Introducing the NXP P1011NSN2DFB Processor

The NXP P1011NSN2DFB is a high-performance, power-efficient processor designed to meet the demands of a wide range of applications, from networking and telecommunications to industrial control and automation. This robust processor is part of NXP's QorIQ P1 family, leveraging Power Architecture® technology to deliver exceptional speed and reliability.

At the heart of the P1011NSN2DFB lies a single-core e500 processor that operates at speeds up to 800 MHz. This core is built on Power Architecture technology, renowned for its high data throughput and optimized power consumption. The processor is equipped with a rich set of integrated peripherals and interfaces, making it an ideal solution for embedded systems that require a compact footprint without compromising on functionality.

Key Features:

  • Single e500 Power Architecture core, providing a balance of performance and power efficiency.
  • Operating frequencies up to 800 MHz, enabling quick processing and fast data handling.
  • Integrated security engine, supporting a variety of algorithms to ensure data protection and secure communications.
  • Dual integrated Gigabit Ethernet controllers, facilitating high-speed networking capabilities.
  • PCI Express® and USB 2.0 interfaces, offering flexible connectivity options for a range of peripheral devices.
  • DDR2/DDR3 memory controller, allowing for versatile memory solutions and ensuring fast access to stored data.
  • Low power consumption, making it suitable for energy-sensitive applications.

The P1011NSN2DFB also features NXP's advanced power management techniques, which contribute to its low-power profile. These features enable the processor to dynamically adjust power usage based on workload, further enhancing its suitability for power-constrained environments.

With its robust security features, the P1011NSN2DFB ensures that applications are not only fast and efficient but also secure from external threats. The integrated security engine supports a variety of encryption and hashing algorithms, including AES, DES, 3DES, SHA, and RSA, providing the necessary tools to protect sensitive data and maintain secure communication channels.

Whether you are developing a network router, an industrial gateway, or a sophisticated control system, the NXP P1011NSN2DFB processor delivers the performance, connectivity, and security you need to build a reliable and efficient product.

You May Also Be Interested in

NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess