Products specifications

Category Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Mfr Microchip Technology
Package Tray
Type Controller (PSE)
Number of Channels 48
Power - Max 30 W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Voltage - Supply 3V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 150-PD39210C-011019
Standard Package 490
Win Source Part Number 1055132-PD39210C-011019
Ultra Librarian 3D Model Ultra Librarian PD39210C-011019 CAD Model

Description

Microchip Technology's PD39210C-011019 Power over Ethernet (PoE) Controller

The PD39210C-011019 by Microchip Technology is a state-of-the-art Power over Ethernet (PoE) controller designed for high-power applications that require efficient and reliable power delivery. This advanced controller is a part of Microchip's renowned PoE product lineup and is engineered to facilitate the deployment of power to Ethernet-enabled devices through a single network cable, eliminating the need for additional power sources.

With its robust design, the PD39210C-011019 is capable of supporting the IEEE 802.3bt standard, which is the latest PoE standard for delivering up to 90W of power per port. This makes it an ideal solution for a wide range of applications, including wireless access points, security cameras, IP phones, and other IoT devices that require significant power over their Ethernet connection.

The controller boasts an impressive array of features that ensure efficient power management and safety. It includes advanced thermal management capabilities that prevent overheating, as well as fault protection mechanisms to safeguard against overcurrent, undercurrent, and voltage anomalies. This ensures a reliable and consistent power supply, which is critical for the operation of sensitive electronic equipment.

Integration with existing network infrastructure is seamless, thanks to the PD39210C-011019's compatibility with various network architectures. Its compact form factor allows for easy integration into a variety of devices without occupying excessive space, making it a versatile component in the design of networked devices.

Moreover, the PD39210C-011019 is designed with simplicity in mind, offering a user-friendly interface that simplifies the configuration and monitoring of PoE systems. This ease of use, combined with Microchip's reputation for quality and support, ensures that the PD39210C-011019 is not only a technologically advanced PoE controller but also a reliable and accessible solution for powering the next generation of networked devices.

Whether you are a network engineer, product designer, or IT professional, the PD39210C-011019 from Microchip Technology represents a smart investment in the future of connected technology, providing a secure, efficient, and flexible power delivery solution for a myriad of Ethernet-based devices.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Power Over Ethernet Controller Channel
Lowest to $1.2472
ECAD model for TPS23784PWP
Microchip Technology
IC POE CNTRL 8 CHANNEL / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3af (PoE)
Need more? Email Us
ECAD model for PD69008
Silicon Labs
IC POE PSE PORT CTLR QUAD 40QFN
Need more? Email Us
ECAD model for SI3452-B02-GM
Silicon Labs
IC POE PD LOW EMI SW REG 20VQFN
Lowest to $3.2199
ECAD model for SI3402-B-GMR
Silicon Labs
IC POE CONTROLLER MIDSPAN 40QFN
Need more? Email Us
ECAD model for SI3452B-B01-GM
Microchip Technology
IC POE CNTRL 12 CHANNEL
Lowest to $18.7844
ECAD model for PD69012
Microchip Technology
POE PD MODULE
Lowest to $6.5194
ECAD model for PD70210ALILQ-TR
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $3.9120
ECAD model for SI3402-B-GM
Texas Instruments
Need more? Email Us
ECAD model for TPS23841PJDRG4

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6812 $51.5368
34+ $3.0205 $102.6970
52+ $2.9261 $152.1572
71+ $2.8317 $201.0507
92+ $2.7373 $251.8316
123+ $2.4541 $301.8543
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention