EN
  • EN
  • DE

LM810M3-3.08/NOPB

Part No LM810M3-3.08/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC MICRO RESET CIRCUIT SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.08V
Temperature Range - Operating -40°C to 105°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 122051-LM810M3-3.08/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM810M3-3.08/NOPB CAD Model

Description

The LM810M3-3.08/NOPB from Texas Instruments is an advanced microprocessor supervisory circuit designed to monitor power supplies in digital systems. This device provides a significant level of system reliability and performance, which is highly valued in the digital world.

  • Function: Provides a reset signal during power-up, power-down, and brown-out conditions
  • RESET Output: Remains operational with VCC as low as 1V
  • Operating Voltage Range: 2.7V to 5.5V
  • Maximum Operating Voltage: 6V
  • Power Consumption: 6µA
  • Package: 3-pin SOT-23
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess