Products specifications

Categories Embedded - Microprocessors
Win Source Part Number 953484-AV8062700843908
Series *
Ultra Librarian 3D Model Ultra Librarian AV8062700843908 CAD Model

Description

The Intel AV8062700843908 is an embedded microprocessor, part of Intel's line of processors designed for embedded applications. These processors are optimized for low power consumption, high performance, and long-term availability, making them suitable for a variety of industrial, commercial, and consumer embedded systems.

Applications

  • Industrial control systems: Used in programmable logic controllers (PLCs), industrial PCs, and other automation equipment.
  • Digital signage: Integrated into digital signage players, interactive kiosks, and advertising displays.
  • Medical devices: Employed in medical imaging equipment, patient monitoring systems, and diagnostic devices.
  • Networking and communications: Used in routers, switches, and other network infrastructure equipment.
  • Transportation systems: Integrated into in-vehicle infotainment systems, fleet management devices, and traffic control systems.

Features

  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices and reducing energy costs in stationary systems.
  • High performance: Provides sufficient processing power for demanding embedded applications, enabling smooth and responsive operation.
  • Integrated graphics: Often includes integrated graphics processing units (GPUs) for display and multimedia capabilities.
  • Extended temperature range: Designed to operate reliably in a wide range of temperatures, making it suitable for harsh environments.
  • Long-term availability: Intel typically provides long-term support and availability for embedded processors, ensuring product longevity.

Benefits

  • Reduced power consumption: Minimizes power usage, extending battery life in portable devices and reducing energy costs in stationary systems.
  • Improved performance: Delivers sufficient processing power for demanding embedded applications, enabling smooth and responsive operation.
  • Simplified system design: Integrates multiple functions into a single chip, simplifying circuit design and reducing component count.
  • Enhanced reliability: Designed for reliable operation in harsh environments, minimizing downtime and maintenance costs.
  • Long product lifecycle: Ensures long-term availability and support, reducing the need for frequent redesigns and replacements.

Additional Details

The specific technical specifications of the AV8062700843908 would vary depending on the Intel processor family it belongs to. Key specifications to consider include the number of cores, clock speed, cache size, and supported memory types. Refer to the Intel datasheet for detailed information on these parameters, as well as power consumption, thermal characteristics, and I/O interfaces.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P1 1.055GHZ PBGA689
Need more? Email Us
ECAD model for P1013NSE2EFB
NXP / Nexperia
IC MPU QORIQ 600MHZ 525FCPBGA
Need more? Email Us
ECAD model for LS1022ASN7EKB
NXP / Nexperia
IC MPU QORIQ P1 667MHZ 561TEPBGA
Need more? Email Us
ECAD model for P1024NSN5BFB
NXP / Nexperia
IC MPU MPC83XX 266MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8347EVRADDB
Renesas Electronics America
Communication SoC for Home Gateway 256-Pin LFBGA
Lowest to $14.2901
ECAD model for R9A06G037GNP
NXP / Nexperia
i.MX6 Solo Processor 1GHz 400-LFBGA
Lowest to $38.7023
ECAD model for MCIMX6S5DVM10A
NXP / Nexperia
IC MPU QORIQ 800MHZ 525FCPBGA
Need more? Email Us
ECAD model for LS1020ASN7HNB
NXP / Nexperia
IC MPU MPC82XX 200MHZ PBGA516
Need more? Email Us
ECAD model for MPC8250AZQIHBC
NXP / Nexperia
IC MPU QORIQ P1 800MHZ PBGA689
Need more? Email Us
ECAD model for P1011PSN2HFB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention