The is a sophisticated microprocessor supervisory circuit designed and manufactured by Texas Instruments, a leading global semiconductor company.
- Reset Output: Provides a reset output during power-up, power-down, and brown-out conditions.
- Reset Threshold Voltage: 4.38V, suitable for 5V systems.
- Reset Output Type: Active low, open-drain output, ensuring compatibility with other logic levels.
- Supply Current: 15μA, making it highly energy-efficient.
- Operating Temperature Range: -40°C to +85°C, ensuring robust performance in harsh conditions.
- Package: Compact SOT-23, making it suitable for space-constrained applications.
- RoHS Compliance: Lead-free and RoHS compliant, reflecting an environmentally friendly design.