Products specifications

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.2V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100ms Minimum
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MAX6328
Standard Package 222 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705219-MAX6328UR22
Ultra Librarian 3D Model Ultra Librarian MAX6328UR22 CAD Model

Description

The MAX6328UR22 from Maxim Integrated is a highly precise, low-power microprocessor (µP) supervisory circuit designed to maintain system integrity during power failures or unexpected events. This component is ideal for portable and battery-powered equipment due to its low power consumption and compact SC70/SOT package.

Key Features

  • Voltage Monitoring: The MAX6328UR22 monitors the system voltage and keeps the µP in reset until that voltage reaches the factory-set reset threshold of 2.2V. This ensures a stable system operation during power-up, power-down, and brown-out conditions.
  • Low Power Consumption: With a quiescent current of only 1µA, it is optimized for battery-powered devices where power efficiency is crucial.
  • Manual Reset Input: This feature allows for a manual system reset, providing an additional layer of system control and security.
  • Reset Timeout: After the supply voltage exceeds the reset threshold, the MAX6328UR22 keeps the µP in reset for a period of 140ms (min), allowing the system power supply to stabilize.
  • Compact Package: Available in a small SC70 or SOT package, this device is suitable for space-constrained applications.
  • Temperature Range: The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

Applications

The MAX6328UR22 is versatile and can be used in a variety of applications, including:

  • Portable/Battery-Powered Equipment
  • Computers and Controllers
  • Embedded Systems
  • Data Storage Equipment
  • Medical Devices
  • Automotive Systems

Maxim Integrated's commitment to quality and reliability is evident in the MAX6328UR22, making it a trusted choice for engineers and designers looking to enhance system stability and performance in their electronic projects.

You May Also Be Interested in

NXP / Nexperia
IC SUPERVISOR 1 CHANNEL 8SO / Supervisor Push-Pull, Totem Pole 1 Channel 8-SO
Need more? Email Us
ECAD model for PCF1252-1T/F4,118
Analog Devices Inc.
+3 V, Voltage Monitoring uP Supervisory Circuits | IC SUPERVISOR MPU 2.63V WD 8SOIC
Lowest to $2.6922
ECAD model for ADM708RAR
Renesas Electronics America
Ultra Low Power 3 Ld Voltage Supervisors in SC-70 and SOT-23 Packages | IC VOLT SUPERVISOR 3.09V SC-70
Lowest to $2.3093
ECAD model for ISL88002IE31Z-T
Texas Instruments
PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 4.55V PROCESSOR MON 8-MSOP
Lowest to $4.5926
ECAD model for TPS3707-50DGN
Exar Corporation
Low Power Microprocessor Supervisory Circuits | IC MPU SUPERVISORY CIRCUIT 8SOIC
Lowest to $0.5653
ECAD model for SP708EN-L
Texas Instruments
IC MICRO RESET CIRCUIT SOT23-3
Need more? Email Us
ECAD model for LM810M3-3.08/NOPB
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-B
Renesas Electronics America
IC SUPERVISOR 2 CHANNEL 8TSSOP / Supervisor Open Drain or Open Collector 2 Channel 8-TSSOP
Need more? Email Us
ECAD model for X40011V8I-A
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL 20TSSOP / Supervisor Open Drain or Open Collector 1 Channel 20-TSSOP
Need more? Email Us
ECAD model for X4C105V20I

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention