The is a high-performance micro-power supply voltage supervisor from Texas Instruments. It is designed to monitor system voltages and provide a reset signal when necessary, ensuring optimal system performance and protection.
- Supply Voltage Range: 1V to 5.5V.
- Quiescent Current: 3µA, energy-efficient.
- Manual Reset Input: Gives users the option to manually reset the system.
- Open-Drain Active-Low Reset Output: No additional components required, simplifying system design.
- Reset Timeout Period: Approximately 140ms, ensuring ample time for system recovery.
- Operating Temperature Range: -40°C to 85°C, highly reliable in harsh environments.
- Package: Compact 5-pin SOT-23, RoHS compliant and lead-free, making it environmentally friendly.
The is a versatile and reliable supervisor circuit for various electronic applications.