Products specifications

Category CPU
Win Source Part Number 1436853-AD8650YBI44JC
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian AD8650YBI44JC CAD Model

Description

The AD8650YBI44JC, part of AMD's A-Series lineup, represents an efficient blend of processing and graphics power. Known as the APU A8-8650 with Radeon, this processor is engineered for users seeking a balance of efficiency and performance within their computing needs. As with other AMD Tray-manufactured processors, it combines several cores with Radeon graphics, allowing for a dual approach to handling both tasks and entertainment. This model specifically targets those looking for reliable performance in both work and play without the high costs associated with separate CPU and GPU units. It's particularly well-suited for multimedia tasks, casual gaming, and everyday applications, providing a seamless experience thanks to its integrated design. Compatibility with a wide range of motherboards ensures this processor can be a foundational part of numerous system builds, bringing AMD's renowned technology to a broad audience.

You May Also Be Interested in

HP
HP Platinum 8270 (2.7GHz - 26C) CPU
Need more? Email Us
ECAD model for HP P11623-001 - HP Platinum 8270 (2.7GHz - 26C) CPU
HP
HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
Need more? Email Us
ECAD model for HP 872013-L21 - HP Gold 5115 (2.4GHz - 10C) BL460 G10 CPU Kit
HP
HP Gold 6152 (2.1GHz - 22C) CPU
Need more? Email Us
ECAD model for HP 874730-001 - HP Gold 6152 (2.1GHz - 22C) CPU
HP
HPE Intel Xeon E5-4667 v3
Need more? Email Us
ECAD model for HP 791917-001 - HP E5-4667v3 (2.0Ghz - 16C) CPU
HP
HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
Need more? Email Us
ECAD model for HP P10958-L21 - HP Platinum 8280 (2.7GHz - 28C) ML350 G10 CPU Kit
HP
Hewlett Packard Enterprise Intel Xeon E5-2670 v3
Need more? Email Us
ECAD model for HP 726989-B21 - HP E5-2670v3 (2.3GHz - 12C) BL460c G9 CPU 2 Kit
HP
HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
Need more? Email Us
ECAD model for HP 860675-L21 - HP Gold 6150 (2.7GHz -18C) DL360 G10 CPU Kit
HP
HP CPU Mounting Sled/Bracket for G10 CPU's
Need more? Email Us
ECAD model for HP 879628-001 - HP CPU Mounting Sled/Bracket for G10 CPU's
HP
HP CPU Mounting Sled/Bracket for v3 CPU's
Need more? Email Us
ECAD model for HP HPV3CPUSLED - HP CPU Mounting Sled/Bracket for v3 CPU's

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention