EN
  • EN
  • DE

MCP96RL01-E/MX

Part No MCP96RL01-E/MX
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC THERMOCOUPLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Microchip Technology
Package Tube
Type Thermocouple to Digital Converter
Input Type Thermocouple
Output Type I2C
Current - Supply 300 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-MQFN (5x5)
Base Product Number MCP96RL01
Standard Package 73
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342796-MCP96RL01-E/MX
Ultra Librarian 3D Model Ultra Librarian MCP96RL01-E/MX CAD Model

Description

Introducing the MCP96RL01-E/MX from Microchip Technology

The MCP96RL01-E/MX is a cutting-edge infrared (IR) temperature sensor module from Microchip Technology, designed for non-contact temperature measurement applications. This compact and versatile sensor is part of Microchip's renowned portfolio of thermal management solutions, catering to the needs of a wide range of industrial, automotive, and consumer electronics applications.

At the heart of the MCP96RL01-E/MX is a sophisticated MEMS sensor that captures infrared energy emitted by objects in its field of view. This energy is then processed by an integrated signal conditioning ASIC to produce a temperature reading. The sensor's ability to measure temperature without direct contact makes it an ideal choice for situations where conventional probes or thermocouples are impractical or could interfere with the measurement.

One of the standout features of the MCP96RL01-E/MX is its high accuracy and resolution. It boasts a measurement range of -40°C to +125°C with an impressive accuracy of ±1°C, ensuring precise readings for critical applications. Additionally, the sensor offers a configurable measurement resolution, allowing designers to balance performance with power consumption based on the requirements of their specific application.

The MCP96RL01-E/MX is designed for ease of integration into a variety of systems. It communicates via a standard I2C interface, enabling simple connectivity with most microcontrollers and processors. The sensor's small footprint and low power consumption make it an excellent choice for portable and battery-powered devices, where space and power are at a premium.

Microchip Technology provides robust support for the MCP96RL01-E/MX, including comprehensive datasheets, application notes, and development tools. This support helps designers to rapidly integrate the sensor into their products and bring them to market faster.

Whether you're developing a sophisticated climate control system, a handheld thermometer, or a smart home device, the MCP96RL01-E/MX from Microchip Technology offers the performance, reliability, and ease of use you need to deliver an exceptional product to your customers.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642
Semtech Corporation
IC DAS ADC 16BIT 12-MLPD-WEP
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess