EN
  • EN
  • DE

TDE0160FP

Part No TDE0160FP
Manufacturer STMicroelectronics
Catalog Interface - Sensor and Detector Interfaces
Description 7.5 NS TRIPLE HIGH VOLTAGE VIDEO AMPLIFIER | IC PROXIMITY DETECTORS 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Type Proximity Detector
Supply Current 1.2mA
Temperature Range - Operating -25°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number TDE0160
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1266478-TDE0160FP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDE0160FP CAD Model

Description

STMicroelectronics TDE0160FP Proximity Detector

The TDE0160FP from STMicroelectronics is an advanced proximity detector IC, designed for applications requiring accurate and reliable proximity sensing. This integrated circuit is part of STMicroelectronics' touch sensor family, offering a versatile solution for a wide range of consumer, automotive, and industrial applications.

Key Features

  • Adjustable Detection Range: The TDE0160FP allows users to set the proximity detection range, ensuring flexibility across different use cases and environments.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered applications where energy efficiency is critical.
  • High Noise Immunity: With built-in noise immunity features, the TDE0160FP operates reliably in environments with high levels of electromagnetic interference.
  • Dynamic Self-Calibration: The IC includes a self-calibration feature that dynamically adjusts to environmental changes, maintaining accurate detection without the need for manual recalibration.
  • Output Flexibility: It offers an open-drain output which can be easily interfaced with a microcontroller or other logic circuits.

Applications

The versatility of the TDE0160FP makes it suitable for a variety of applications, including:

  • Touch-activated switches
  • Security and alarm systems
  • Proximity-activated lighting control
  • Industrial machinery safety systems
  • Automotive door and trunk opening systems

Technical Specifications

The TDE0160FP operates over a wide voltage range and is housed in a compact, surface-mount package. Its technical specifications include:

  • Supply Voltage Range: 4.5V to 16V
  • Operating Temperature Range: -40°C to +85°C
  • Package: SO-8 (Small Outline Package)

STMicroelectronics' commitment to quality and innovation is evident in the TDE0160FP, making it a reliable choice for designers seeking a high-performance proximity detection solution.

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess