EN
  • EN
  • DE

RE46C112E8F

Part No RE46C112E8F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECTOR ION 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Sensor and Detector Interfaces
Mfr Microchip Technology
Series -
Package Tube
Type Horn Driver
Input Type Ionization
Output Type Voltage
Current - Supply 90 µA
Temperature Range - Operating -10°C ~ 60°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number RE46C112
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1383309-RE46C112E8F
Ultra Librarian 3D Model Ultra Librarian RE46C112E8F CAD Model

Description

The RE46C112E8F from Microchip Technology is a sophisticated and highly integrated circuit designed specifically for use in photoelectric-type smoke detectors. This specialized IC is equipped with features that enable it to efficiently manage smoke detection functions while maintaining low power consumption, making it an ideal choice for battery-operated smoke alarms.

Key Features:

  • Low Operating Voltage: The RE46C112E8F operates at a low voltage, which is crucial for battery-powered devices, ensuring a longer battery life and reliable operation over time.
  • Interconnect Capability: This IC can be connected to other smoke alarms for synchronized alerts across multiple devices, enhancing safety in larger spaces.
  • Temporal Horn Pattern: The device supports a temporal horn pattern which is in accordance with industry standards for smoke alarm sound patterns, aiding in the recognition of alerts.
  • On-Chip Oscillator: With an integrated oscillator, the RE46C112E8F simplifies the design and reduces external component count, leading to a more compact and cost-effective smoke detector design.
  • Built-in Test Functions: It includes self-diagnostic capabilities that allow for regular testing of the smoke detector's functions, ensuring consistent performance and reliability.

Applications:

The RE46C112E8F is primarily used in residential and commercial smoke detectors. Its low power consumption and robust feature set also make it suitable for smart home integration, where smoke detection can be linked with other home automation systems for enhanced safety and convenience.

Technical Specifications:

  • Voltage Range: Typically 6V to 12V
  • Standby Current: Typically 8µA
  • Interconnect Up to 40 Detectors
  • ESD Protection on all Pins
  • Available in 16-pin SOIC

Overall, the Microchip Technology RE46C112E8F offers a reliable and efficient solution for the development of advanced smoke detection systems. Its integration of multiple safety and power-saving features in a single chip makes it a smart choice for designers looking to create sophisticated smoke alarm systems.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess