EN
  • EN
  • DE

MCP6SX2DM-PCTLTH

Part No MCP6SX2DM-PCTLTH
Manufacturer Microchip Technology
Catalog Evaluation Boards - Sensors
Description BOARD DEMO PICTAIL THERM MCP6SX2 / MCP6S22, MCP6S92 PICtail™ Thermistor Sensor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Microchip Technology
Series PICtail™
Package Bulk
Sensor Type Thermistor
Interface Analog
Voltage - Supply 2.5V ~ 5.5V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part MCP6S22, MCP6S92
Base Product Number MCP6SX2
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342757-MCP6SX2DM-PCTLTH
Ultra Librarian 3D Model Ultra Librarian MCP6SX2DM-PCTLTH CAD Model

Description

Microchip Technology MCP6SX2DM-PCTLTH Product Overview

The MCP6SX2DM-PCTLTH is a versatile and high-performance product from Microchip Technology, tailored for engineers and developers who require a reliable and efficient solution for their analog applications. This product is part of Microchip's MCP6SX2 family of operational amplifiers (op-amps), which are known for their precision and low power consumption.

Key Features

  • Amplifier Type: The MCP6SX2DM-PCTLTH is a programmable gain amplifier, offering flexibility and ease of use for various signal amplification needs.
  • Power Consumption: It is designed with power efficiency in mind, operating with a low quiescent current that makes it ideal for battery-powered devices and applications where power conservation is critical.
  • Gain Configuration: Users can configure the gain settings through digital inputs, allowing for precise control over the amplification process without the need for external resistors.
  • Voltage Range: The device supports a wide supply voltage range, accommodating various levels of signal voltages and ensuring compatibility with a broad range of other components and systems.
  • Performance: With its high accuracy and low noise characteristics, the MCP6SX2DM-PCTLTH delivers superior performance, making it suitable for high-precision applications such as sensor interfacing, ADC drivers, and filter circuits.

Applications

The MCP6SX2DM-PCTLTH is a versatile component that can be utilized in a multitude of applications. Its precision and programmability make it particularly well-suited for:

  • Medical instrumentation
  • Portable devices
  • Data acquisition systems
  • Industrial process controls
  • Analog signal conditioning

Microchip Technology's commitment to quality ensures that the MCP6SX2DM-PCTLTH meets the stringent requirements of industrial and commercial applications, providing a reliable solution for designers looking to optimize their analog signal processing capabilities.

Additional Information

For further details, including datasheets, technical specifications, and support resources, customers are encouraged to visit the official Microchip Technology website. There, one can find comprehensive documentation and support to facilitate the integration of the MCP6SX2DM-PCTLTH into their projects.

You May Also Be Interested in

Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess