EN
  • EN
  • DE

LM99-1EVAL/NOPB

Part No LM99-1EVAL/NOPB
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION LM99-1 / LM99-1 - Temperature Sensor Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Sensor Type Temperature
Sensing Range 0°C ~ 125°C
Interface SMBus (2-Wire/I²C)
Sensitivity ±1°C
Voltage - Supply 3V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LM99-1
Base Product Number LM99
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.6600
Win Source Part Number 1342006-LM99-1EVAL/NOPB
Ultra Librarian 3D Model Ultra Librarian LM99-1EVAL/NOPB CAD Model

Description

The LM99-1EVAL/NOPB is a high-performance evaluation board from Texas Instruments, designed to provide users with a robust platform for testing and analyzing the capabilities of the LM99-1 precision temperature sensor. This evaluation board is an essential tool for engineers and developers who need to quickly and accurately assess the performance of the LM99-1 sensor in their applications.

Key Features

  • Accurate Temperature Sensing: The LM99-1 sensor offers precise temperature measurements with a high degree of accuracy, making it ideal for critical applications where temperature monitoring is vital.
  • Easy to Use: The LM99-1EVAL/NOPB comes with a user-friendly interface that allows for straightforward connectivity and data acquisition, simplifying the evaluation process.
  • Flexible Power Options: The evaluation board can be powered through various means, ensuring compatibility with different system configurations and testing environments.
  • Comprehensive Documentation: Texas Instruments provides extensive documentation, including datasheets, application notes, and user guides, to support the efficient use of the evaluation board.

Applications

The LM99-1EVAL/NOPB is suited for a wide range of applications, including but not limited to:

  • Industrial temperature monitoring systems
  • Environmental control systems
  • Computer and server thermal management
  • Electronic test and measurement equipment

Technical Specifications

The LM99-1 temperature sensor on the evaluation board boasts several technical highlights:

  • High accuracy temperature measurements
  • Wide operating temperature range
  • Low power consumption for energy-efficient operation

Ordering Information

The LM99-1EVAL/NOPB evaluation board is available for order under the part number LM99-1EVAL/NOPB. It is packaged and shipped in anti-static materials to ensure the integrity of the device during transport. For pricing and availability, please contact Texas Instruments or an authorized distributor.

Support and Resources

Customers can access a wealth of support resources through the Texas Instruments website, including technical support forums, live chat with TI experts, and a knowledge base of articles and tutorials.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
Memsic Inc.
BOARD EVAL FOR MMC33160MT
Need more? Email Us
Aptina-ON Semiconductor
Lowest to $92.0651
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Via
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895
Asahi Kasei Microsystems
3-axis Electronic Compass
Lowest to $1.4634

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess