Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity AMP Connectors
Series Free Height (FH)
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Plug, Center Strip Contacts
Number of Positions 120
Pitch 0.031" (0.80mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 8.00µin (0.203µm)
Mated Stacking Heights 5mm, 9mm, 13mm, 17mm
Height Above Board 0.191" (4.85mm)
Base Product Number 5177986
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names A99199CT,51779865,A99199TR
Standard Package 650
Win Source Part Number 1121961-5177986-5
Ultra Librarian 3D Model Ultra Librarian 5177986-5 CAD Model

Description

The TE Connectivity AMP Connectors 5177986 is a rectangular connector array with a center strip contact.

  • Contact Type: Center Strip
  • Positions: 120
  • Pitch: 0.031" (0.80mm)
  • Board Guide: Yes
  • Rows: 2
  • Contact Finish: Gold
  • Contact Finish Thickness: 8.00µin (0.203µm)
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 650
  • Mated Stacking Heights: 5mm, 9mm, 13mm, and 17mm
  • Height Above Board: 0.191" (4.85mm)

You May Also Be Interested in

JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to €0.0590
ECAD model for PALR-04VF
JST Sales America Inc.
CONN HOUSING PHD 26POS 2MM DUAL / 26 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Need more? Email Us
ECAD model for PHDR-26VS
IRISO
Need more? Email Us
ECAD model for IMSA-9860B-50Y916
Samtec Inc.
CONN SOCKET 40POS SMD GOLD / 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Lowest to €5.7843
ECAD model for SS4-20-3.00-L-D-K-TR
Hirose Electric Co Ltd
CONN ADAPT PLUG/PLUG 6POS 2MM / 6 Position Adapter Connector Plug, Male Pins To Plug, Male Pins 0.079" (2.00mm)
Need more? Email Us
ECAD model for DF11-6DEP-2A
Omron
Half-Pitch Connector (for Board - Board Connections) - XH3 (OMRON)
Need more? Email Us
ECAD model for XH3A-4042-A
TE Connectivity
CONN SPRING MOD 4POS SMD / 4 Position Spring Compression Contact, Non-Gendered Connector Surface Mount
Lowest to €2.7688
ECAD model for 2199172-1
JST Sales America Inc.
CONN HOUSING PAL 8POS 2MM WHITE / 8 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to €0.1281
ECAD model for PALR-08VF
Hirose Electric Co Ltd
CONN RCPT 50POS SMD GOLD
Need more? Email Us
ECAD model for DF12A-50DS-0.5V(81)

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €14.4658 €57.8630
8+ €11.8693 €94.9546
12+ €11.4985 €137.9814
17+ €11.1275 €189.1674
22+ €10.7566 €236.6458
29+ €9.6438 €279.6714
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention