EN
  • EN
  • DE

AS5011 DB EASYPOINT

Part No AS5011 DB EASYPOINT
Manufacturer ams
Catalog Evaluation Boards - Sensors
Description BOARD EVAL AS5011 EASYPOINT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ams
Part Status Obsolete(EOL)
Sensor Type Hall Effect
Interface I2C
Operating Supply Voltage 5V, USB
Embedded No
Supplied Contents Board(s), Cable(s)
Utilized IC / Part AS5011
Win Source Part Number 768822-AS5011 DB EASYPOINT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS5011 DB EASYPOINT CAD Model

Description

The AS5011 DB EASYPOINT is an obsolete development board from ams that features a Hall effect sensor type and an I2C interface.

  • Sensor Type: Hall effect
  • Interface: I2C
  • Sensing Range: -
  • Supply Voltage: 5V (USB)
  • Includes: Cables
  • Popularity: Medium
  • Supply and Demand: Balanced

You May Also Be Interested in

ams
EVAL BOARD FOR TSL2581
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS424E02 8-TDFN / Temperature Sensor Development Tools STTS424E02 TEMP SNSR Daughter Card
Lowest to $67.5987
TDK Corporation
Miniature Dual-Axis OIS Optimized MEMS Gyroscope
Lowest to $4.8267
TDK InvenSense
BOARD EVAL FOR MPU-3300
Need more? Email Us
TDK InvenSense
BOARD EVAL FOR MPU-3050
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
STMicroelectronics
BOARD EVAL FOR STM8T143 TOUCH / STM8T143 Touch Sensor Evaluation Board
Need more? Email Us
Maxim Integrated
MAX6660 EVALUATION SYSTEM/EVALUATION KIT / EVAL KIT FOR MAX6660
Need more? Email Us
Murata Electronics North America
operating temperature range
Lowest to $0.9895

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $250.6248 $250.6248
2+ $224.6981 $449.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84,825 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess