EN
  • EN
  • DE

430BOOST-SENSE1

Part No 430BOOST-SENSE1
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description CAP TOUCH BOOSTER FOR LAUNCH PAD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series LaunchPad
Sensor Type Touch, Capacitive
Sensing Range 4 Buttons/Keys, Scroll Wheel
Interface USB
Operating Supply Voltage 2.7 V ~ 3.6 V
Embedded Yes, MCU, 16-Bit
Supplied Contents Board(s)
Utilized IC / Part MSP430G2xx2
Win Source Part Number 763625-430BOOST-SENSE1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1
Family Name 430BOOST-SENSE1
Introduction Date April 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Unknown
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 430BOOST-SENSE1 CAD Model

Description

Texas Instruments 430BOOST-SENSE1 Capacitive Touch BoosterPack

The Texas Instruments 430BOOST-SENSE1 Capacitive Touch BoosterPack is an add-on board designed to extend the capabilities of Texas Instruments' MSP430 Value Line development kits. As an innovative sensing solution, it allows developers and hobbyists to integrate touch-sensitive features into their projects, enabling them to create more interactive and user-friendly applications.

This BoosterPack features several capacitive touch elements, including a scroll wheel, button, and proximity sensor, which are based on the popular MSP430TCH5E capacitive touch sensing technology. This technology provides a high degree of sensitivity and reliability, making it suitable for a wide range of applications such as home appliances, personal electronics, and industrial control panels.

With its plug-and-play functionality, the 430BOOST-SENSE1 can be easily connected to the MSP430 LaunchPad development kit without the need for additional wiring or complex setup procedures. This seamless integration allows for rapid prototyping and development, significantly reducing time-to-market for products incorporating touch technology.

The BoosterPack is supported by a comprehensive software library, which includes example code and a GUI (Graphical User Interface) that helps users to quickly understand and implement the capacitive touch capabilities. The software is designed to be user-friendly and is well-documented, which is ideal for both beginners and experienced developers.

Key features of the 430BOOST-SENSE1 include:

  • Capacitive touch elements: scroll wheel, button, and proximity sensor
  • High sensitivity and reliability with MSP430TCH5E technology
  • Easy integration with MSP430 LaunchPad development kits
  • Comprehensive software library with example code and GUI
  • Enables rapid prototyping and development for touch-enabled applications

Overall, the Texas Instruments 430BOOST-SENSE1 Capacitive Touch BoosterPack is an excellent tool for developers looking to enhance their products with advanced touch sensing capabilities. Its ease of use, combined with the robust support from Texas Instruments, makes it an essential addition to the MSP430 development ecosystem.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR TMP451 / TMP451 Temperature and Humidity Sensor Evaluation Board Win XP OS
Need more? Email Us
Silicon Labs
BOARD EVAL SI1143-A10-GM / Si1143 Ambient Light/Proximity Sensor Development Kit Win 2000 OS
Need more? Email Us
Memsic Inc.
BOARD EVAL FOR MXR7305VF / PROTOTYPING BOARD
Need more? Email Us
Maxim Integrated
Light Sensor Breakout / IO-LINK OPTICAL PROXIMITY SENSOR
Need more? Email Us
STMicroelectronics
EVAL DAUGHTER STTS751-0WB3F / Sensor Development Board
Need more? Email Us
Via
Need more? Email Us
Microchip Technology
EVAL BOARD MAXTOUCH ATMXT143E / ATmXT143E Touch Sensor Evaluation Kit
Need more? Email Us
Bosch Sensortec
SHUTTLE BOARD DEV KIT BNO055
Lowest to $12.9702
ams
EVAL BOARD FOR TSL2581
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess