EN
  • EN
  • DE

DRV-ACC16-EVM

Part No DRV-ACC16-EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Sensors
Description ACCELEROMETER MEASUREMENT TOOL / - Accelerometer, 3 Axis Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Texas Instruments
Package Box
Sensor Type Accelerometer, 3 Axis
Interface Analog
Voltage - Supply 3.5V ~ 5.5V
Supplied Contents Board(s) , Cable(s)
Base Product Number DRV-ACC16
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Win Source Part Number 1340241-DRV-ACC16-EVM
Ultra Librarian 3D Model Ultra Librarian DRV-ACC16-EVM CAD Model

Description

The DRV-ACC16-EVM is an evaluation module designed by Texas Instruments (TI) to showcase the capabilities and features of their advanced driver and control systems. This evaluation module is particularly aimed at developers and engineers looking to explore the functionalities of TI's DRV series integrated circuits, which are widely used in motor control applications.

Key Features

  • High-Performance Motor Control: The DRV-ACC16-EVM is equipped with TI's state-of-the-art motor driver technology, capable of delivering precise and efficient control for a variety of motor types.
  • Flexible Power Options: This EVM is designed to work with a broad range of power supplies, making it suitable for testing in different power environments.
  • Comprehensive Protection Features: With built-in overcurrent, thermal, and under-voltage lockout protection, the DRV-ACC16-EVM ensures safe operation under various conditions.
  • Easy-to-Use Interface: The module includes an intuitive user interface that allows for quick setup and real-time adjustments, facilitating a seamless evaluation process.
  • Robust Connectivity: Featuring multiple connectivity options, the EVM can interface with external controllers and systems for expanded functionality.

Applications

The DRV-ACC16-EVM is versatile and can be used in a wide range of applications, including:

  • Automated industrial machinery
  • Robotics and automated guided vehicles (AGVs)
  • Precision servo drives and actuators
  • Consumer electronics requiring motor control

Technical Support and Resources

Texas Instruments provides comprehensive technical support for the DRV-ACC16-EVM. Users can access a wealth of resources, including detailed datasheets, user manuals, application notes, and an online support community. These resources are designed to help users rapidly integrate the EVM into their projects and accelerate the development process.

For engineers and developers looking to push the boundaries of motor control technology, the DRV-ACC16-EVM from Texas Instruments offers a powerful and flexible platform that embodies the innovation and reliability associated with TI's products.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
BOARD DEMO FOR AS5055A
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Zilog
KIT DEV ZMOTION DETECTION & CTRL
Need more? Email Us
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
Analog Devices Inc.
BOARD EVAL STAMP ADXL350
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess