EN
  • EN
  • DE

M27C512-15F1L

Part No M27C512-15F1L
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305237-M27C512-15F1L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C512-15F1L CAD Model

Description

The M27C512-15F1L is a high-speed 512 Kbit EPROM (Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is well-suited for applications that require data or program storage that is infrequently updated, such as firmware storage in embedded systems, microcontroller-based applications, and various other electronic products.

Key Features

  • Memory Size: 512 Kbit (64K x 8 bits) provides ample storage for boot code, firmware, and small application code bases.
  • Access Time: 150 ns access time enables quick read operations, making it suitable for high-performance systems.
  • Programming Voltage: 12.75V ± 0.25V programming voltage required for writing data to the EPROM.
  • Single 5V Power Supply: Operates from a single 5V power supply, for ease of integration into standard system voltages.
  • Temperature Range: Suitable for industrial temperature ranges from -40°C to +85°C, ensuring reliability in harsh environments.
  • Package: Available in a 28-pin CERDIP (Ceramic Dual In-line Package) that provides durability and protection against environmental factors.
  • UV Erasable: The data stored in the EPROM can be erased with exposure to ultraviolet light, allowing for reprogramming and reuse.
  • Compliance: Meets the standard JEDEC specifications, ensuring compatibility and reliability.

Applications

The M27C512-15F1L is ideal for use in a variety of applications that require a stable and reliable form of non-volatile memory. Some of these applications include:

  • Embedded systems and microcontroller units
  • Telecommunication devices
  • Automotive electronics
  • Industrial control systems
  • Medical equipment

Why Choose the M27C512-15F1L?

STMicroelectronics' M27C512-15F1L EPROM offers a combination of high-speed performance, reliability, and flexibility that is essential for modern electronic systems. Its ability to be erased and reprogrammed provides designers with the ability to update firmware or make changes to the system without the need for replacing the memory device, ensuring a longer lifespan and adaptability to changing requirements.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Winbond Electronics
IC FLASH 64MBIT SPI/QUAD 16SOIC
Lowest to $3.5382
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess