EN
  • EN
  • DE

ADXL213EB

Part No ADXL213EB
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Sensors
Description BOARD EVALUATION FOR ADXL213 / ADXL213 Accelerometer Sensor Evaluation Board Automotive
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Series iMEMS
Sensor Type Accelerometer, 2 Axis
Sensing Range ±1.2g
Interface PWM
Operating Supply Voltage 3 V ~ 6 V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part ADXL213
Win Source Part Number 768284-ADXL213EB
Popularity Medium
Supply and Demand Status Balance
Family Name ADXL213EB
Introduction Date April 08, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADXL213EB CAD Model

Description

ADXL213EB - High Precision Acceleration Sensor from Analog Devices Inc.

The ADXL213EB is a state-of-the-art dual-axis acceleration sensor designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This compact sensor module is specifically engineered to deliver precise and reliable acceleration measurements with a full-scale range of ±1.2g. It is an ideal solution for a wide array of applications that require accurate motion and vibration sensing, such as industrial control systems, vehicle dynamics, and platform stabilization.

Key Features:

  • High Accuracy: The ADXL213EB provides high-resolution, low-noise output, ensuring accurate and repeatable measurements.
  • Dual-Axis Sensing: With its dual-axis capability, it can measure both X and Y axes simultaneously, providing more comprehensive data for analysis.
  • Signal Conditioning: The sensor includes integrated signal conditioning that minimizes system complexity and simplifies integration.
  • Self-Test Function: A built-in self-test feature allows for verification of the sensor's operational integrity, ensuring consistent performance.
  • Adjustable Bandwidth: Users can set the bandwidth of the sensor to suit their specific application requirements through external capacitors.
  • Low Power Consumption: Designed for efficiency, the ADXL213EB operates on low power, making it suitable for battery-powered devices.
  • Analog Output: The sensor provides proportional analog voltage outputs for the acceleration on each axis, facilitating easy interfacing with analog-to-digital converters or direct input into analog circuits.

Applications:

  • Industrial Control Systems
  • Vehicle Dynamics Monitoring
  • Platform Stabilization
  • Tilt Sensing
  • Robotics
  • Vibration Analysis and Monitoring

The ADXL213EB is housed in a robust and compact package, making it suitable for space-constrained applications. Its performance and reliability are backed by Analog Devices Inc.'s commitment to high-quality sensor technology. Whether for professional or hobbyist projects, the ADXL213EB provides the precision and ease of use necessary for advanced motion sensing applications.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR LMT84-7
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-20MA TEMP MONITOR
Need more? Email Us
Pololu Corporation
CT433 TMR CUR SEN CC 30A, 3.3V
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
Microchip Technology
DEV KIT TOUCH SCREEN 7\
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
Texas Instruments
EVAL NEAR-INFRARED SPECTROMETER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess