EN
  • EN
  • DE

LE7942BDJC

Part No LE7942BDJC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 32PLCC / Telecom IC Subscriber Line Interface Concept (SLIC) 32-PLCC (11.43x13.97)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Function Subscriber Line Interface Concept (SLIC)
Interface 2-Wire
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (11.43x13.97)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 876975-LE7942BDJC
Ultra Librarian 3D Model Ultra Librarian LE7942BDJC CAD Model

Description

The LE7942BDJC is a high-performance integrated circuit from Microchip Technology, renowned for its reliability and advanced features tailored for sophisticated electronic applications. This product is designed to cater to a wide range of needs in the electronics industry, offering both versatility and efficiency in its use.

Key Features

  • Advanced Core: At the heart of the LE7942BDJC is a powerful core that delivers exceptional processing capabilities, ensuring smooth and efficient operation of complex tasks.
  • Low Power Consumption: The device is engineered for energy efficiency, which not only extends the battery life of portable devices but also reduces the overall power costs for systems that are continuously operational.
  • Robust Interface Options: With multiple interface options, this product can easily communicate with other devices, making it an ideal choice for multi-component systems.
  • High-Speed Performance: The LE7942BDJC is capable of high-speed performance, making it suitable for applications requiring quick data processing and real-time responsiveness.
  • Compact Design: Its compact form factor allows for integration into space-constrained applications without sacrificing functionality or performance.

Applications

The versatility of the LE7942BDJC makes it a perfect fit for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Telecommunication infrastructure
  • Consumer electronics
  • Medical devices

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and product manuals provided by Microchip Technology. This will ensure the LE7942BDJC is used within its operational parameters and integrated effectively into their projects.

Conclusion

Microchip Technology's LE7942BDJC stands out as a robust and versatile component that meets the demands of modern electronic devices. Its combination of speed, power efficiency, and compact design makes it a valuable asset for any high-tech application seeking reliability and performance.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Others
Lowest to $18.3934
Infineon Technologies
Need more? Email Us
Intersil
Lowest to $4.8140
Infineon Technologies
Lowest to $5.6191
ST-Ericsson Inc
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess