Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC560P
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC560
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1284059-SPC560PADPT176S
Ultra Librarian 3D Model Ultra Librarian SPC560PADPT176S CAD Model

Description

STMicroelectronics SPC560PADPT176S Discovery Kit

The SPC560PADPT176S is a sophisticated discovery kit from STMicroelectronics, designed to provide an efficient and flexible development platform for the SPC56 P line of automotive microcontrollers. This kit is an excellent choice for engineers and developers looking to explore the features and capabilities of the SPC56 series microcontrollers, particularly in applications related to automotive body and gateway, industrial control, and general embedded systems.

Main Features

  • Microcontroller: The heart of the kit is the SPC560P50L3 which is a 32-bit PowerPC core-based microcontroller with a frequency of up to 64 MHz. It is designed to meet the rigorous demands of modern automotive and industrial applications.
  • Memory: The microcontroller comes with a generous memory provision, including 512 KB of flash memory and 64 KB of RAM, ensuring ample space for complex applications and software.
  • On-Board Debugging: The SPC560PADPT176S is equipped with an on-board PLS debugger and an embedded trace macrocell for advanced debugging, which simplifies the development process and reduces the need for additional tools.
  • Connectivity: A range of communication interfaces is available, including CAN, LIN, and UART, making it easy to integrate the kit into a variety of systems and ensuring versatile connectivity options for various applications.
  • Expansion Capabilities: The discovery kit features extension headers that are compatible with Arduino Uno R3, allowing for easy expansion and integration with a wide array of existing shields and hardware modules.
  • Software Support: Comprehensive software support is provided, including drivers and example code, which accelerates the development process and helps to minimize time-to-market.

Additional Resources

The SPC560PADPT176S discovery kit is supported by a suite of software tools, including the SPC5-STUDIO Integrated Development Environment, which offers a complete ecosystem to develop your applications. The development environment includes a compiler, debugger, and an extensive collection of middleware and application examples, ensuring developers have everything they need to jumpstart their projects.

Applications

With its robust design and feature set, the SPC560PADPT176S discovery kit is ideal for a range of applications, such as automotive body control modules, gateways, and industrial control systems. Its ease of use and comprehensive support make it a go-to choice for professionals and hobbyists alike who are working on cutting-edge automotive and industrial projects.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F411RE EVAL BRD
Lowest to $82.1053
ECAD model for NUCLEO-F411RE
Texas Instruments
LAUNCHPAD MSP430FR6989 EVAL BRD
Need more? Email Us
ECAD model for MSP-EXP430FR6989
NXP / Nexperia
TOWER SYSTEM K21 EVAL BRD
Need more? Email Us
ECAD model for TWR-K21F120M
Analog Devices Inc.
EZ-KIT LITE ADSP-21369 EVAL BRD
Need more? Email Us
ECAD model for ADZS-21369-EZLITE
STMicroelectronics
NUCLEO-64 STM32L053R8 EVAL BRD
Lowest to $28.5730
ECAD model for NUCLEO-L053R8
SparkFun Electronics
MICROMOD TEENSY PROCESSOR
Need more? Email Us
ECAD model for DEV-16402
Raspberry Pi
RASPBERRY PI PICO H RP2040
Lowest to $15.9305
ECAD model for SC0917
STMicroelectronics
STM32F439 EVAL BRD
Need more? Email Us
ECAD model for STM32439I-EVAL2
SpectraLinear Inc
ARDUINO PRO MINI 328 3.3V/8MHZ
Need more? Email Us
ECAD model for DEV-11114

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention