EN
  • EN
  • DE

STEVAL-MKI190V1

Part No STEVAL-MKI190V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g, 16g
Interface I2C, Serial, SPI
Voltage - Supply 1.62V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LIS2DTW12
Base Product Number STEVAL
Other Names 497-19449
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283728-STEVAL-MKI190V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI190V1 CAD Model

Description

Introducing the STEVAL-MKI190V1 Adapter Board

The STEVAL-MKI190V1 is a sophisticated adapter board designed by STMicroelectronics, engineered to facilitate the evaluation of MEMS devices in the LSM6DSOX series. This product is a part of ST's extensive portfolio of evaluation tools, which are crafted to assist developers in testing and prototyping with state-of-the-art electronic components.

Key Features and Benefits

  • Compatibility: The STEVAL-MKI190V1 is specifically created for the LSM6DSOX, a high-performance 3D digital accelerometer and 3D digital gyroscope. It is compatible with ST's standard MEMS adapter motherboard (STEVAL-MKI109V3).
  • Flexibility: The adapter board enables easy device configuration and data logging, thanks to its user-friendly interface. It's perfect for quick prototyping and allows designers to explore the features of the LSM6DSOX.
  • Plug-and-Play: With its straightforward plug-and-play setup, the STEVAL-MKI190V1 can be connected effortlessly to the motherboard without the need for additional wiring or complex configurations.
  • DIL 24-pin Socket: This feature ensures that the LSM6DSOX can be easily inserted and replaced, making it convenient for multiple evaluations and testing scenarios.

Applications

The STEVAL-MKI190V1 is ideally suited for a range of applications, including but not limited to:

  • Wearable devices
  • Smartphone and tablet motion sensing
  • Gaming and virtual reality input devices
  • Industrial and IoT applications requiring inertial data

Technical Highlights

The LSM6DSOX sensor itself is a technological marvel, offering advanced features such as:

  • A machine learning core
  • An inertial measurement unit with finite state machine
  • Enhanced overall power management

With the STEVAL-MKI190V1 adapter board, users can make the most of these features for their development projects.

Conclusion

The STEVAL-MKI190V1 from STMicroelectronics is an essential tool for engineers and developers looking to harness the capabilities of the LSM6DSOX sensor. Whether for rapid prototyping or in-depth evaluation, this adapter board delivers flexibility, ease of use, and a gateway to a multitude of applications in the modern electronics landscape.

You May Also Be Interested in

STMicroelectronics
BOARD DEV EMOTION WIN8
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
Parallax Inc.
LINE SENSOR QTI (SUMOBOT)
Need more? Email Us
TT Electronics
BOARD CALIBR CIRCUIT OPB350L062
Need more? Email Us
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT70
Need more? Email Us
Analog Devices Inc.
EVAL BOARD 4-CH TEMP MEASUREMENT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess