Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EPROM
Technology EPROM - UV
Memory Size 64Kb (8K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 28-CDIP Frit Seal with Window
Win Source Part Number 075248-27C64A-15F1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 27C64A-15F1 CAD Model

Description

The 27C64A-15F1 is a high-speed, 64 kilobit UV erasable and programmable read-only memory (EPROM) chip produced by STMicroelectronics. This device is designed for applications that require fast access to data and a dependable storage solution that retains data without power. It is ideally suited for use in a wide range of microprocessor systems, where it can serve as program memory or data storage.

With a storage capacity of 64 kilobits, the 27C64A-15F1 EPROM provides ample space for firmware or software that controls hardware devices, embedded systems, or acts as a boot loader for larger systems. The '15F1' in the product name denotes its impressive access time of 150 nanoseconds, which allows for quick data retrieval, enhancing overall system performance.

The packaging of the 27C64A-15F1 is a 28-pin, 600 mil width, dual-in-line package (DIP), which is a common standard that provides ease of integration into circuit boards. This EPROM can be erased by exposure to strong ultraviolet (UV) light, which means it can be reused and reprogrammed multiple times, making it an economical and environmentally friendly choice for prototyping and testing.

Key features of the 27C64A-15F1 include:

  • 64K (8K x 8) UV Erasable Programmable Read-Only Memory
  • 150 ns access time
  • Single 5V power supply
  • 28-pin DIP package for easy mounting
  • Temporary data storage with UV erasability for reprogramming flexibility
  • High reliability and long-term data retention

STMicroelectronics is known for its commitment to quality and reliability, and the 27C64A-15F1 is no exception. It is manufactured to meet the highest industry standards and is suitable for a broad range of industrial, commercial, and consumer applications where reliable non-volatile memory is critical.

Whether you're developing new hardware, upgrading existing systems, or simply in need of a robust storage solution, the 27C64A-15F1 from STMicroelectronics is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

Atmel
EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC
Need more? Email Us
ECAD model for 27C256-15/L
STMicroelectronics
IC EPROM UV 4MBIT 80NS 40CDIP
Need more? Email Us
ECAD model for M27C4002-80XF1
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 10ns 28-Pin PLCC T/R
Lowest to $5.2552
ECAD model for CY7C245A-15JIT
Microchip Technology
IC OTP 512KBIT 70NS 28SOIC / EPROM OTP 512K-bit 64K x 8 70ns 28-Pin SOIC
Need more? Email Us
ECAD model for AT27LV512A-70RI
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C4001-10F6
STMicroelectronics
4 Mbit (512Kb x 8) UV EPROM and OTP EPROM
Lowest to $14.6526
ECAD model for M27C4001-15F6
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Need more? Email Us
ECAD model for M27C512-45XF1
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 90ns 32-Pin CDIP
Need more? Email Us
ECAD model for AM27C040-90DI
Amd
2 Megabit (128 K x 16-Bit) CMOS EPROM / EPROM UV 2M-bit 128K x 16 120ns 40-Pin CDIP
Need more? Email Us
ECAD model for AM27C2048-120DC

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention