Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Gyroscope, 1 Axis
Sensing Range ±2000°/sec
Interface Analog
Sensitivity 0.67mV/°/s
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LY3200ALH
Other Names STEVALMKI076V1,497-10679,-497-10679
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8473.30.1180
Win Source Part Number 1283643-STEVAL-MKI076V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI076V1 CAD Model

Description

STEVAL-MKI076V1 - Inertial Module from STMicroelectronics

The STEVAL-MKI076V1 is an advanced inertial module from STMicroelectronics, designed to provide precise motion and positioning data for a wide range of applications. This compact sensor board is based on the LSM303DLHC, a system-in-package featuring a 3D digital linear acceleration sensor and a 3D digital magnetic sensor.

With its high-resolution sensing capability, the STEVAL-MKI076V1 is ideal for applications that require accurate detection of acceleration and magnetic field measurements, such as mobile phones, tablets, GPS units, and other portable devices. The module's small form factor makes it a perfect choice for space-constrained applications, while its low power consumption ensures extended battery life in portable applications.

Key Features:

  • 3D Accelerometer: The onboard LSM303DLHC provides linear acceleration measurement across three axes with a selectable full scale of ±2g/±4g/±8g/±16g.
  • 3D Magnetometer: It also includes a 3D digital magnetic sensor that can measure magnetic fields, which can be used for compass and positioning functions.
  • High Resolution: High-resolution outputs for both the accelerometer and magnetometer ensure precise motion detection and heading information.
  • I2C/SPI Interface: The module supports I2C and SPI serial interfaces, allowing for easy integration with most microcontrollers and embedded systems.
  • Compact Design: The small footprint of the module allows it to be easily integrated into space-constrained designs.
  • Embedded Features: The LSM303DLHC comes with various embedded features such as programmable interrupt generators for free-fall and motion detection, making it a versatile choice for advanced motion-based applications.

The STEVAL-MKI076V1 is supported by ST's comprehensive software ecosystem, including drivers and libraries that simplify development and reduce time to market. Whether you're creating advanced navigation systems, fitness trackers, or innovative gaming interfaces, the STEVAL-MKI076V1 provides the performance and reliability you need to deliver cutting-edge solutions.

You May Also Be Interested in

Texas Instruments
BOOSTER PACK ADP BOARD TMP006
Need more? Email Us
ECAD model for 430BOOST-TMP006
Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
ECAD model for DM160218
Pololu Corporation
CT432 TMR CUR SEN CC 30A, 5V
Need more? Email Us
ECAD model for 5301
Analog Devices Inc.
EVAL BOARD FOR ADXRS290Z-S
Need more? Email Us
ECAD model for EVAL-ADXRS290Z-S
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us
ECAD model for BRKOUT-FXLN8361Q
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD
Pololu Corporation
QTR-HD-07A REF ARRAY 7CHNL
Need more? Email Us
ECAD model for 4207
Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention