Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 27 Weeks
Features IGBT Trench Field Stop 600 V 20 A 115 W Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STGB10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14975-6, -497-14975-2, -497-14975-1, 497-14975-1, -497-14975-6, 497-14975-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935351-STGB10H60DF
Ultra Librarian 3D Model Ultra Librarian STGB10H60DF CAD Model

Description

STGB10H60DF - IGBT from STMicroelectronics

The STGB10H60DF is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a global semiconductor leader. This IGBT is designed to offer a high level of efficiency and reliability for a wide range of power applications. It is particularly well-suited for applications that require fast switching and high current capability, such as motor drives, uninterruptible power supplies (UPS), and power inverters for renewable energy sources.

This device features a robust and cost-effective Field Stop Trench technology that provides superior performance in terms of switching speed and energy efficiency. The STGB10H60DF has a collector-emitter voltage (V<sub>CE) rating of 600V and can handle continuous collector current up to 10A, making it a versatile choice for medium-power applications.

One of the notable characteristics of the STGB10H60DF is its low on-state voltage drop (V<sub>CE(sat)), which reduces power dissipation and improves overall efficiency. Additionally, the device boasts a high-speed switching capability, which is essential for reducing switching losses and improving performance in high-frequency circuits.

The STGB10H60DF comes in a surface mount D2PAK package, which is known for its compact size and excellent thermal performance. This package allows for efficient heat dissipation and is suitable for high-density PCB layouts, saving valuable board space without compromising power handling capabilities.

Other features of the STGB10H60DF include a co-packaged fast recovery diode, which is optimized for the high-speed switching of the IGBT. This integrated diode helps to reduce component count and simplifies circuit design. The device also offers a maximum junction temperature of 175°C, providing a wide operating temperature range that ensures stability and performance under varying environmental conditions.

STMicroelectronics provides comprehensive technical support and documentation for the STGB10H60DF, including datasheets, application notes, and design resources, making it easier for engineers to integrate this IGBT into their designs. With its combination of high efficiency, fast switching, and thermal performance, the STGB10H60DF is a reliable and powerful solution for modern power electronic systems.

You May Also Be Interested in

Infineon Technologies
IGBT WITH ANTI-PARALLEL DIODE
Lowest to $8.7909
ECAD model for IKW40N65F5F
ON Semiconductor
IGBT 600V 120A 600W TO247
Lowest to $13.5059
ECAD model for FGH60N60SMD-F085
Infineon Technologies
HOME APPLIANCES 14 PG-SOT223-3
Lowest to $0.6287
ECAD model for IKN04N60RC2ATMA1
International Rectifier
Trans IGBT Chip N-CH 600V 28A 100000mW 3-Pin(2+Tab) D2PAK T/R
Need more? Email Us
ECAD model for IRG4BC30KDSTRRP
Fairchild/ON Semiconductor
330V, 50A PDP IGBT
Need more? Email Us
ECAD model for FGPF50N33BT
STMicroelectronics
Need more? Email Us
ECAD model for GW20V60DF
Infineon Technologies
Trans IGBT Chip N-CH 600V 41A 250000mW 3-Pin(3+Tab) TO-247 Tube / Fast IGBT in NPT-technology
Lowest to $4.6999
ECAD model for SGW30N60
Renesas Electronics America
Need more? Email Us
ECAD model for RJP3045DPP
Fairchild/ON Semiconductor
Ultrafast IGBT
Lowest to $36.5585
ECAD model for SGH80N60UFD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7032 $51.3288
22+ $4.6796 $102.9512
34+ $4.5333 $154.1322
46+ $4.3871 $201.8066
59+ $4.2409 $250.2131
79+ $3.8022 $300.3738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,907 pieces
MOQ: 9 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention