EN
  • EN
  • DE

ATA5795C-PNQW 18

Part No ATA5795C-PNQW 18
Manufacturer Microchip Technology
Catalog RF Transmitters
Description IC TX UHF ASK/FSK 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 315MHz to 433MHz
Applications General Purpose
Modulation or Protocol ISM
Power - Output 8dBm
Current - Transmitting 58mA
Data Interface SPI
Memory Size 8kB Flash, 512B SRAM
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 32-WFQFN Exposed Pad
Win Source Part Number 1019948-ATA5795C-PNQW 18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATA5795C-PNQW 18 CAD Model

Description

Microchip Technology ATA5795C-PNQW 18 - RF Transceiver IC

The ATA5795C-PNQW 18 is a cutting-edge RF transceiver integrated circuit (IC) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This highly integrated transceiver is tailored for the robust demands of the automotive industry, particularly for Tire Pressure Monitoring Systems (TPMS) and Remote Keyless Entry (RKE) applications.

At the heart of this RF transceiver is a low-power, high-performance microcontroller based on Microchip's AVR architecture, which ensures efficient processing capabilities along with a rich set of features. The ATA5795C-PNQW 18 operates in the 300-450 MHz frequency range, providing a versatile platform for developers to design systems that require reliable wireless communication within this spectrum.

One of the key advantages of the ATA5795C-PNQW 18 is its low power consumption, which is critical for battery-operated devices such as TPMS sensors. The device is equipped with power-saving modes that significantly extend battery life, ensuring that systems remain operational for longer periods without maintenance. Additionally, the IC includes a built-in battery voltage sensor, further enhancing its suitability for battery-sensitive applications.

The IC features a fully integrated PLL (Phase-Locked Loop) for precise frequency control and a high-sensitivity RF front-end, enabling excellent receiver performance even in challenging environments. This makes the ATA5795C-PNQW 18 an ideal choice for automotive applications where performance cannot be compromised by external conditions.

For ease of use and flexibility in design, the ATA5795C-PNQW 18 comes in a compact QFN package, allowing for space-efficient PCB designs. The device also supports a wide range of external components, giving designers the freedom to tailor their systems to specific requirements.

In conclusion, the Microchip Technology ATA5795C-PNQW 18 RF transceiver IC is a sophisticated, high-performance solution that meets the stringent requirements of automotive wireless applications. With its low power consumption, flexible frequency range, and robust design, it stands as a top choice for engineers looking to develop reliable and efficient TPMS and RKE systems.

You May Also Be Interested in

Maxim Integrated
IC TRANSMITTER QUAD 48TQFN
Lowest to $2.4024
Microchip Technology
RF TX IC ASK/FSK 315MHZ 10TFSOP
Lowest to $0.5632
Microchip Technology
RF XMITTER UHF 310-350MHZ 24VQFN
Lowest to $3.3160
Maxim Integrated
IC TX 315MHZ/390MHZ ASK 24-TQFN
Lowest to $2.5629
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
NXP / Nexperia
Lowest to $2.6091
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess