EN
  • EN
  • DE

AT94K40AL-25DQC

Part No AT94K40AL-25DQC
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description IC FPSLIC 40K GATE 25MHZ 208QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Mfr Microchip Technology
Series FPSLIC®
Package Tray
Product Status Obsolete
Core Type 8-bit AVR
Speed 18 MHz
Interface I2C, UART
Program SRAM Bytes 20K-32K
FPGA SRAM 18kb
Data SRAM Bytes 4K ~ 16K
FPGA Core Cells 2304
FPGA Gates 40K
FPGA Registers 2862
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount
Temperature Range - Operating 0°C ~ 70°C
Package / Case 208-BFQFP
Supplier Device Package 208-PQFP (28x28)
Standard Package 10 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Win Source Part Number 566335-AT94K40AL-25DQC
Ultra Librarian 3D Model Ultra Librarian AT94K40AL-25DQC CAD Model

Description

Microchip Technology's AT94K40AL-25DQC FPGA

The AT94K40AL-25DQC is a high-performance FPGA (Field-Programmable Gate Array) product from the renowned semiconductor manufacturer, Microchip Technology. This versatile integrated circuit is designed to deliver exceptional flexibility and efficiency for a wide array of applications in the embedded systems market. With its robust feature set and reliable performance, the AT94K40AL-25DQC stands out as a prime choice for system designers and engineers.

Key Features:

  • High-Density Architecture: The AT94K40AL-25DQC boasts a dense logic array that allows for the implementation of complex logic functions and system-level integration, making it ideal for sophisticated digital systems.
  • Speed Grade: With a speed grade of -25, this FPGA offers a balanced combination of performance and power efficiency, operating at a maximum frequency that supports demanding applications.
  • Reprogrammability: True to the nature of FPGAs, this device can be reprogrammed to adapt to new design requirements or updates, giving developers the flexibility to iterate and optimize their systems without the need for hardware changes.
  • Package Type: The AT94K40AL-25DQC comes in a QFP (Quad Flat Package) form factor, specifically a 144-pin package, which provides a compact footprint while maintaining ease of board-level integration.
  • Robust Temperature Range: Engineered to operate reliably over a broad temperature range, this FPGA is suitable for use in environments that may experience temperature variations.

Applications:

The AT94K40AL-25DQC is adept at handling a multitude of applications including, but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure
  • Consumer electronics
  • Medical devices
  • Aerospace and defense systems

Microchip Technology's commitment to quality ensures that the AT94K40AL-25DQC FPGA meets the stringent requirements of a diverse set of industries. Whether you're developing a complex digital signal processing system or a high-speed communication interface, the AT94K40AL-25DQC provides a scalable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Microchip Technology
IC FPSLIC 5K GATE 25MHZ 256BGA /
Need more? Email Us
OCS
IC MODULE CORTEX-A8 1GHZ 512MB
Lowest to $78.8060
Intel
IC EXCALIBUR ARM 672FBGA /
Lowest to $870.4357
Microchip Technology
IC FPSLIC 40KGATE 25MHZ 256CABGA
Need more? Email Us
Altera
LOADABLE PLD, PBGA672 /
Need more? Email Us
Altera
LOADABLE PLD, PBGA1020 /
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 4MB FLASH 176LQFP
Need more? Email Us
Microchip Technology
IC FPSLIC 5K GATE 25MHZ 144LQFP
Lowest to $14.6893
Microchip Technology
IC FPSLIC 10K GATE 25MHZ 256BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess