EN
  • EN
  • DE

ATA5756C-6DQY-66

Part No ATA5756C-6DQY-66
Manufacturer Microchip Technology
Catalog RF Transmitters
Description RF TX IC ASK/FSK 315MHZ 10TFSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features RF Transmitter ASK, FSK 315MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-TSSOP
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5756C-6DQY-66TR, 1611-ATA5756C-6DQY-66TR, ATA5756C-6DQY-66DKR, 1611-ATA5756C-6DQY-66CT, 1611-ATA5756C-6DQY-66TRINACTIVE, ATA5756C-6DQY-66CT, 1611-ATA5756C-6DQY-66DKR, 1611-ATA5756C-6DQY-66DKRINACTIVE, 1611-ATA5756C-6DQY-66TR-ND, ATA5756C-6DQY-66-ND, 1611-ATA5756C-6DQY-66DKR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862243-ATA5756C-6DQY-66
Ultra Librarian 3D Model Ultra Librarian ATA5756C-6DQY-66 CAD Model

Description

The ATA5756C-6DQY-66 is a cutting-edge component from Microchip Technology, designed to meet the rigorous demands of modern electronics. This high-performance product is an integral part of the wireless communication solutions provided by Microchip, a leading manufacturer in the semiconductor industry.

Key Features:

  • Frequency Range: The device operates within a specific frequency range, tailored for reliable and efficient communication.
  • Low Power Consumption: It is engineered for minimal power usage, which is essential for battery-powered applications and contributes to the overall energy efficiency of the system it is integrated with.
  • High Sensitivity: The ATA5756C-6DQY-66 boasts high sensitivity, ensuring that signals are received clearly and accurately, which is crucial for maintaining the integrity of data transmission.
  • Robust Design: Built to withstand the challenges of real-world environments, this product features a robust design that helps to ensure longevity and reliability.

Applications:

The versatility of the ATA5756C-6DQY-66 allows it to be used in a wide array of applications. It is particularly suited for use in:

  • Remote control systems
  • Wireless security systems
  • Home automation
  • Telemetry and remote sensing
  • Automotive applications

Quality and Support:

Microchip Technology is known for its commitment to quality, and the ATA5756C-6DQY-66 is no exception. Customers can expect reliable performance backed by Microchip's comprehensive technical support and customer service. In addition, the product is supported by extensive documentation and development resources, making integration into existing systems seamless and straightforward.

As an essential component for wireless communication, the ATA5756C-6DQY-66 represents the innovation and reliability that Microchip Technology brings to the table. Whether for industrial, commercial, or consumer applications, this product delivers on the promise of high-quality performance that customers have come to expect from Microchip.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.2772
Infineon Technologies
Lowest to $14.9607
Texas Instruments
SINGLE-CHIP 433-MHz RF TRANSMITTER
Need more? Email Us
Microchip Technology
RF TX IC ASK 310-350MHZ 8TSSOP
Lowest to $3.2372
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Microchip Technology
Transmitter IC for 300MHz to 450MHz operation / IC TX FRACT-N PLL 10TSSOP
Lowest to $14.5523
Maxim Integrated
RF TRANSMITTER 120-235MHZ 48QFN
Lowest to $11.0118
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Melexis Technologies NV
IC XMITTER 868/915MHZ 10QFN / 868/915 MHz, FSK/ASK Transmitter
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5632 $59.1360
250+ $0.4622 $115.5500
390+ $0.4477 $174.6030
535+ $0.4333 $231.8155
690+ $0.4188 $288.9720
925+ $0.3755 $347.3375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,370 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess