EN
  • EN
  • DE

ATA5781-WNQW

Part No ATA5781-WNQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description IC RCVR RF UHF ASK/FSK 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Frequency 310MHz to 318MHz, 418MHz to 477MHz, 836MHz to 928MHz
Sensitivity -123dBm
Data Rate (Max) 120kbps
Modulation or Protocol UHF
Applications UHF ASK/FSK
Current - Receiving 10mA
Data Interface SPI
Memory Size 20kB Flash
Supply Voltage - Operating 1.9 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Case / Package 32-VQFN (5x5)
Win Source Part Number 1019946-ATA5781-WNQW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ATA5781-WNQW
ECCN EAR99
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATA5781-WNQW CAD Model

Description

The ATA5781-WNQW is a state-of-the-art RF receiver from Microchip Technology, designed to deliver exceptional performance in automotive and industrial remote control applications. This compact, low-power device is part of Microchip's extensive portfolio of radio frequency products, catering to the ever-growing demand for wireless connectivity solutions.

Key Features

  • Frequency Range: The ATA5781-WNQW operates in the sub-GHz range, providing robust signal reception even in environments with high levels of interference.
  • Sensitivity: With its high sensitivity, this RF receiver ensures reliable communication over extended ranges, making it ideal for remote keyless entry (RKE) systems, garage door openers, and other long-range wireless applications.
  • Low Power Consumption: The device is engineered for energy efficiency, which is critical for battery-powered applications. It offers a low current consumption mode, thereby extending the battery life of the end product.
  • Integration: The ATA5781-WNQW integrates an IF filter, which simplifies the design process by reducing the number of external components needed. This integration helps in minimizing the overall footprint and cost of the final application.
  • Package: It comes in a compact QFN package, which is suitable for space-constrained applications and allows for streamlined integration into system designs.

Applications

The versatility of the ATA5781-WNQW makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Automotive RKE systems
  • TPMS (Tire Pressure Monitoring Systems)
  • Alarm systems
  • Industrial remote controls
  • Home automation systems

Why Choose the ATA5781-WNQW?

When it comes to wireless communication, reliability, and efficiency are paramount. The ATA5781-WNQW from Microchip Technology offers these qualities in a compact package, making it an excellent choice for developers and manufacturers looking to integrate a high-performance RF receiver into their products. With its excellent sensitivity, low power consumption, and integrated features, the ATA5781-WNQW stands out as a leading solution in the field of wireless connectivity.

You May Also Be Interested in

NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess