EN
  • EN
  • DE

BM23SPKS1NB9-0001AA

Part No BM23SPKS1NB9-0001AA
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.1
Frequency 2.4GHz
Power - Output 4dBm
Sensitivity -91dBm
Serial Interfaces I2S, UART
Antenna Type Integrated, Trace
Voltage - Supply 3V ~ 4.2V
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 43-SMD Module
Base Product Number BM23
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8529.90.2100
Standard Package 63
Win Source Part Number 1206779-BM23SPKS1NB9-0001AA
Ultra Librarian 3D Model Ultra Librarian BM23SPKS1NB9-0001AA CAD Model

Description

Microchip Technology BM23SPKS1NB9-0001AA Product Overview

The BM23SPKS1NB9-0001AA is a cutting-edge product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced component is part of Microchip's extensive portfolio of electronic devices, which are designed to meet the diverse needs of the modern electronics industry.

Key Features

  • High Integration: The BM23SPKS1NB9-0001AA is a highly integrated module, offering a compact solution that minimizes the need for additional components and simplifies design efforts.
  • Connectivity: This product boasts exceptional connectivity features, making it an ideal choice for applications requiring reliable communication links.
  • Energy Efficiency: Designed with power conservation in mind, it offers energy-efficient operation, which is crucial for battery-powered devices and applications where power consumption is a concern.
  • Robust Performance: Microchip's BM23SPKS1NB9-0001AA is built to deliver robust performance, ensuring stability and reliability even under challenging conditions.
  • Customization: The product supports customization to fit specific application requirements, providing flexibility for designers to tailor the component to their needs.

Applications

The versatility of the BM23SPKS1NB9-0001AA makes it suitable for a wide range of applications, including:

  • Industrial Control Systems
  • Home Automation Devices
  • Automotive Electronics
  • Portable and Wearable Technology
  • Medical Devices

Quality and Support

Microchip Technology is known for its commitment to quality, and the BM23SPKS1NB9-0001AA is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected by customers. In addition, Microchip provides comprehensive technical support and documentation, assisting designers in integrating the product into their projects seamlessly.

In conclusion, the BM23SPKS1NB9-0001AA from Microchip Technology is a versatile and reliable component that offers a blend of performance, energy efficiency, and connectivity. It's an excellent choice for engineers looking to innovate and create cutting-edge electronic products.

You May Also Be Interested in

NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess