EN
  • EN
  • DE

SMMSD914T1G

Part No SMMSD914T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 11 Weeks
Features Diode Standard 100 V 200mA (DC) Surface Mount SOD-123
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SMMSD914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SMMSD914T1GOSDKR, SMMSD914T1GOSTR, SMMSD914T1GOSCT, SMMSD914T1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896262-SMMSD914T1G
Ultra Librarian 3D Model Ultra Librarian SMMSD914T1G CAD Model

Description

ON Semiconductor SMMSD914T1G - High-Speed Switching Diode

The SMMSD914T1G from ON Semiconductor is a high-speed switching diode that is designed to meet a wide range of requirements in various electronic applications. This versatile diode is housed in a compact SOD-123 package, making it an ideal choice for space-constrained applications where efficient switching is critical.

This diode features a continuous reverse voltage of 100V and a forward current of 200mA, which allows it to handle moderate power switching operations with ease. The SMMSD914T1G is characterized by its fast switching speed, with a reverse recovery time of just 4ns, ensuring that it can switch off and on quickly to minimize power loss and improve the efficiency of the circuit.

The device is highly suitable for high-speed switching applications in consumer electronics, such as chargers, adapters, and power supply circuits. It is also commonly used in signal processing due to its fast response time, making it perfect for high-frequency applications.

ON Semiconductor has designed the SMMSD914T1G with reliability in mind. It features low leakage current and low capacitance, which contributes to its stable performance over a broad range of operating conditions. Additionally, it can withstand high surge currents, making it robust against transient voltage spikes that can occur in electrical circuits.

Environmental concerns are also addressed with the SMMSD914T1G, as it is a Pb-free device and is RoHS compliant, ensuring that it meets current environmental standards for electronic components. This commitment to environmental responsibility makes it a suitable choice for manufacturers looking to create eco-friendly products.

In summary, the ON Semiconductor SMMSD914T1G is a reliable and efficient high-speed switching diode that offers excellent performance in a small package. Its fast switching capabilities, robust design, and environmental compliance make it a preferred choice for engineers and designers working on a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6008 $56.0280
80+ $1.3135 $105.0800
120+ $1.2724 $152.6880
165+ $1.2314 $203.1810
215+ $1.1903 $255.9145
285+ $1.0672 $304.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess