EN
  • EN
  • DE

CSR6030A11-ICXJ-R

Part No CSR6030A11-ICXJ-R
Manufacturer Qualcomm
Catalog RF Receivers
Description IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Qualcomm
Package Tape & Reel
Product Status Not For New Designs
Type TxRx Only
RF Family/Standard WiFi
Protocol 802.11b/g/n
Frequency 2.4GHz
Data Rate (Max) 72.2Mbps
Package / Case 56-UFBGA, WLCSP
Base Product Number CSR6030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Other Names CSR6030A11-ICXJ-RCT,CSR6030A11-ICXJ-RTR,CSR6030A11-ICXJ-RDKR
Standard Package 2,000
Win Source Part Number 1212852-CSR6030A11-ICXJ-R
Ultra Librarian 3D Model Ultra Librarian CSR6030A11-ICXJ-R CAD Model

Description

The CSR6030A11-ICXJ-R is an RF receiver manufactured by Qualcomm. As an RF (Radio Frequency) receiver, it is designed to receive and demodulate radio signals in various wireless communication systems. The specific functionalities and applications depend on its architecture and operating frequencies.

Applications:

  • Bluetooth Audio Receivers: Integrated into Bluetooth headsets, speakers, and audio dongles for wireless audio streaming.
  • Wireless Remote Controls: Used in remote controls for televisions, set-top boxes, and other consumer electronics devices.
  • Wireless Sensor Networks: Employed in wireless sensor nodes for collecting and transmitting environmental or industrial data.
  • Automotive Infotainment Systems: Integrated into car audio systems for receiving radio broadcasts, Bluetooth audio, and other wireless signals.
  • IoT Devices: Utilized in various Internet of Things (IoT) devices for wireless communication and control.

Features:

  • RF Front-End: Includes an integrated RF front-end for receiving and amplifying radio signals.
  • Demodulation: Demodulates received signals to extract the data.
  • Low Power Consumption: Designed for low-power operation, extending battery life in portable applications.
  • Integrated Baseband Processor: Features an integrated baseband processor for signal processing and data decoding.
  • Multiple Communication Protocols: Supports various wireless communication protocols, such as Bluetooth, Wi-Fi, or proprietary RF protocols.

Benefits:

  • Wireless Connectivity: Enables wireless communication in a wide range of applications.
  • Low Power Operation: Reduces power consumption, extending battery life in portable devices.
  • Compact Size: Small physical dimensions allow for use in space-constrained applications.
  • Flexible Integration: Simplifies system integration by providing a complete RF receiver solution.
  • High Performance: Offers high sensitivity and selectivity for reliable wireless communication.

Additional Details:

The CSR6030A11-ICXJ-R operates in a specified frequency band (e.g., 2.4 GHz for Bluetooth). It requires an external antenna for signal reception. The operating temperature range generally spans from -40°C to +85°C, allowing for reliable performance in diverse environments. Qualcomm provides detailed datasheets outlining performance characteristics, pinouts, and application recommendations.

You May Also Be Interested in

U-blox
RF RCVR M9 MULTI MODE PRO
Lowest to $58.2090
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Microchip Technology
RF RECEIVER AM/FM 48QFN / - RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 48-QFN (7x7)
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess