EN
  • EN
  • DE

ATA5728P6C-TKQY-19

Part No ATA5728P6C-TKQY-19
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Microchip Technology
Package Tape & Reel (TR)
Frequency 868MHz
Sensitivity -111dBm
Data Rate (Max) 10kbps
Modulation or Protocol ASK, FSK
Applications General Purpose
Current - Receiving 11mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-SSO
Base Product Number ATA5728
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 1221220-ATA5728P6C-TKQY-19
Ultra Librarian 3D Model Ultra Librarian ATA5728P6C-TKQY-19 CAD Model

Description

The ATA5728P6C-TKQY-19 is a high-performance, low-power RF transmitter IC from the renowned Microchip Technology. This advanced product is designed to meet the demanding requirements of automotive and consumer electronics markets, where reliable wireless communication is crucial.

Key Features

  • Frequency Range: This transmitter operates in the UHF frequency range, which is ideal for applications requiring long-range and robust wireless communication.
  • Modulation Techniques: It supports various modulation schemes including ASK, FSK, and PSK, providing flexibility in designing communication protocols.
  • High Output Power: The device is capable of delivering high output power, ensuring strong signal transmission and improved link performance.
  • Low Power Consumption: It has been optimized for low power consumption, which is critical for battery-powered devices, extending their operational lifespan.
  • Integrated PLL: The integrated Phase-Locked Loop (PLL) stabilizes the frequency, which is essential for consistent performance and reduced signal drift.
  • Temperature Range: Designed to operate over a wide temperature range, it is suitable for harsh environments typically encountered in automotive applications.

Applications

The ATA5728P6C-TKQY-19 is ideal for a variety of applications, including:

  • Remote Keyless Entry (RKE) systems
  • Tire Pressure Monitoring Systems (TPMS)
  • Wireless alarm systems
  • Telemetry and remote control applications
  • Industrial control systems

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the ATA5728P6C-TKQY-19 is no exception. It is manufactured to meet the high standards of the automotive industry, ensuring robust performance and long-term reliability.

Design Support

Microchip provides extensive design support for the ATA5728P6C-TKQY-19, including application notes, reference designs, and technical support from their team of experts. This ensures that integrating the transmitter into your design is as seamless as possible, reducing time-to-market and enhancing the overall design process.

You May Also Be Interested in

STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Analog Devices Inc.
IC RF TXRX+MCU 802.15.4 72VFQFN / IC RF TxRx + MCU 802.15.4 WirelessHART 2.4GHz 72-VFQFN Exposed Pad
Lowest to $134.3284
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess