EN
  • EN
  • DE

TMDXCNCDH52C1

Part No TMDXCNCDH52C1
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD F28M35 EVAL BRD / F28M35 controlCARD C2000™, Concerto™ ARM® Cortex®-M3, C28x MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Concerto™
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3, C28x
Platform controlCARD
Utilized IC / Part F28M35
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341823-TMDXCNCDH52C1
Ultra Librarian 3D Model Ultra Librarian TMDXCNCDH52C1 CAD Model

Description

The TMDXCNCDH52C1 from Texas Instruments is a high-performance, advanced development tool designed to provide engineers with a robust platform for developing and debugging applications for the Texas Instruments C2000™ microcontroller family. This product is part of the Texas Instruments microcontroller development ecosystem and is specifically tailored to accelerate the design process for applications requiring precise control and reliable performance.

Key Features

  • Compatibility: The TMDXCNCDH52C1 is fully compatible with the C2000 series of microcontrollers, which are known for their digital signal processing capabilities and real-time control applications.
  • Integrated Development Environment (IDE) Support: This development kit supports a range of IDEs including Code Composer Studio™ (CCS) and third-party tools, allowing developers to choose the environment that best fits their workflow.
  • Extensive Debugging Features: With advanced on-board debugging features, engineers can easily troubleshoot their applications, ensuring high reliability and performance of the final product.
  • Expansion Capabilities: The board includes connectors for expansion cards, enabling the integration of additional capabilities and interfacing with external hardware.
  • Comprehensive Software Support: Texas Instruments provides a wealth of software resources, including libraries, example code, and application notes to streamline the development process.

Applications

The TMDXCNCDH52C1 is ideal for a variety of applications that require high levels of processing power and precise control. These applications include industrial drives, power delivery systems, renewable energy inverters, automotive control units, and advanced consumer electronics.

Package Contents

The development kit includes the TMDXCNCDH52C1 board, a USB cable for communication and power, and relevant documentation to get started. Software can be downloaded from the Texas Instruments website, ensuring that developers have access to the latest tools and firmware.

Technical Support

As with all Texas Instruments products, the TMDXCNCDH52C1 is backed by comprehensive technical support. Customers can access online forums, technical documents, and customer service to assist with any aspect of their development journey.

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D50
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess