EN
  • EN
  • DE

ISO3086DWRG4

Part No ISO3086DWRG4
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Isolated 5-V Full-Duplex RS-485 Transceivers 16-SOIC -40 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Data Rate 20 Mbps
Lead Free Contains Lead
Logic Function Receiver
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Nominal Supply Current 15 mA
Number of Drivers 1
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Simplex/Duplex Full Duplex
Win Source Part Number 991413-ISO3086DWRG4
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISO3086DWRG4 CAD Model

Description

The ISO3086DWRG4 is a robust, high-performance isolated full-duplex RS-485 transceiver designed by Texas Instruments. This component is engineered to provide precise data communication in industrial and noisy environments where signal integrity and reliability are paramount. The ISO3086DWRG4 is part of the ISO308x family, known for its exceptional isolation capabilities and compliance with industry standards.

Key Features

  • Signal Isolation: With integrated galvanic isolation of 2500 Vrms for 1 minute per UL 1577, this transceiver ensures that the data lines are protected against high voltage spikes and surges, thus safeguarding the data and the devices connected to the network.
  • Bus-Pin ESD Protection: It offers an Electrostatic Discharge (ESD) protection of ±16 kV Human Body Model (HBM) on the bus pins, providing robustness against electrical disturbances.
  • High-Speed Data Rates: The device supports data rates up to 20 Mbps, making it suitable for applications requiring fast data transfer, such as real-time control systems.
  • Thermal Shutdown Protection: The inclusion of a thermal shutdown feature prevents damage to the device in case of excessive temperature rise.
  • Wide Temperature Range: It operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in extreme conditions.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when inputs are open or shorted, or when they are idle, providing additional reliability in fault conditions.

Applications

The ISO3086DWRG4 is ideal for a variety of applications where isolation and robust communication are necessary. These include industrial control systems, building automation, factory automation, motor control, and network equipment. Its features ensure that it can handle the demands of heavy-duty industrial environments while providing secure and reliable data transmission.

Package and Quality

This transceiver comes in a 16-pin SOIC wide-body (DWR) package, ensuring it is compatible with standard PCB layouts. Texas Instruments' commitment to quality means that the ISO3086DWRG4 is manufactured to the highest standards, offering both reliability and performance for critical communication tasks.

You May Also Be Interested in

Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8791 $52.7460
125+ $0.8235 $102.9375
190+ $0.7957 $151.1830
275+ $0.7400 $203.5000
355+ $0.7122 $252.8310
440+ $0.6844 $301.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,820 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess